location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebox G3 Intel® Celeron® 5205U 4 GB DDR4-SDRAM 32 GB eMMC ChromeOS Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34D70EA#ABB
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2024 03:18:39
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2022
Product end of life date
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Chromebox G3 Intel® Celeron® 5205U 4 GB DDR4-SDRAM 32 GB eMMC ChromeOS Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Celeron® 5205U (1.9 GHz base frequency, 2 MB L2 cache, 2 cores)
  • - ChromeOS™
  • - Intel® UHD Graphics
  • - 4 GB memory; 32 GB eMMC storage
Warranty: 1 year (1-1-0) limited warranty and service offering includes 1 year of parts and labor. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Chromebox G3 Intel® Celeron® 5205U 4 GB DDR4-SDRAM 32 GB eMMC ChromeOS Mini PC Black :
The long product name of HP Chromebox G3 Intel® Celeron® 5205U 4 GB DDR4-SDRAM 32 GB eMMC ChromeOS Mini PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Chromebox Enterprise G3, ChromeOS™, Intel® Celeron®, 4GB RAM, 32GB eMMC
More>>>
HP Chromebox G3 Intel® Celeron® 5205U 4 GB DDR4-SDRAM 32 GB eMMC ChromeOS Mini PC Black:
The official description of HP Chromebox G3 Intel® Celeron® 5205U 4 GB DDR4-SDRAM 32 GB eMMC ChromeOS Mini PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful and compact. Business ready
Optimize the productivity of your workforce with the flexibility to provide scalable performance and storage. The compact design makes setup easy with plenty of ports, fast, stable connections, and ChromeOS auto updates.[1]

Short summary description HP Chromebox G3 Intel® Celeron® 5205U 4 GB DDR4-SDRAM 32 GB eMMC ChromeOS Mini PC Black:
This short summary of the HP Chromebox G3 Intel® Celeron® 5205U 4 GB DDR4-SDRAM 32 GB eMMC ChromeOS Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebox G3, 1.9 GHz, Intel® Celeron®, 5205U, 4 GB, 32 GB, ChromeOS

Long summary description HP Chromebox G3 Intel® Celeron® 5205U 4 GB DDR4-SDRAM 32 GB eMMC ChromeOS Mini PC Black:
This is an auto-generated long summary of HP Chromebox G3 Intel® Celeron® 5205U 4 GB DDR4-SDRAM 32 GB eMMC ChromeOS Mini PC Black based on the first three specs of the first five spec groups.

HP Chromebox G3. Processor frequency: 1.9 GHz, Processor family: Intel® Celeron®, Processor model: 5205U. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 32 GB, Storage media: eMMC, Card reader integrated. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Powered for productivity

Get a simplified experience and keep business going with a dynamic Intel® processor[4], plenty of PCIe storage, and a fast, stable Ethernet or Wi-Fi 6[3] connection—collaborate and multitask without interruption.

Compact design. Easy set up

Easily mount your Chromebox behind monitors, on kiosks, carts, and more with the space-saving design[9]. Ideal for areas with limited space, the integrated HDMI ports connect dual 4K monitors[2] for increased productivity.

Business-grade security

Enjoy the confidence of knowing that your HP Chromebox G3 has automatic updates until June 2028 and built-in anti-virus protection with ChromeOS[1]. Physically protect your device from theft with the built-in Kensington Lock slot.[11]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
5205U
Processor cores
2
Processor threads
4
Processor frequency *
1.9 GHz
Processor cache
2 MB
Processor cache type
L2
Configurable TDP-down
12.5 W
Configurable TDP-down frequency
0.8 GHz
Number of processors installed
1
Memory
Internal memory *
4 GB
Maximum internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Memory clock speed
2666 MHz
ECC
Yes
Non-ECC
Yes
Storage
Total storage capacity *
32 GB
Storage media *
eMMC
Optical drive type *
No
Number of storage drives installed
1
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
Intel® Thunderbolt 4
Yes
DVI port
No
HDMI ports quantity *
2
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Colour name
Sparkling black
Placement supported
Horizontal
Cable lock slot
Yes
Design
Product colour *
Black
Intel® vPro™ Platform Eligibility
No
Country of origin
China
Performance
Market positioning
Everyday
Audio chip
Realtek ALC5662-CG
Password protection
Yes
Password protection type
BIOS, Power on, User
Product type *
Mini PC
Software
Operating system installed *
ChromeOS
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Flex Memory Access
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP segment
Business
Power
Power supply *
65 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Certificates
Low halogen
Yes
Sustainability
Sustainability compliance
Yes
Sustainable technologies and materials
Low halogen
Weight & dimensions
Width *
149.3 mm
Depth *
149.3 mm
Height *
40 mm
Weight *
590 g
Package width
235 mm
Package depth
190 mm
Package height
110 mm
Package weight
790 g
Packaging content
Display included *
Yes
Keyboard included
Yes
Cables included
AC
Logistics data
Harmonized System (HS) code
84715000
Other features
Number of free internal memory expansion slots
1
Disclaimer HP Chromebox G3 Intel® Celeron® 5205U 4 GB DDR4-SDRAM 32 GB eMMC ChromeOS Mini PC Black:
Disclaimer

[1] See https://support.google.com/chrome/a/answer/6220366?hl=en for more information.
[2] 4K monitors sold separately and not included. 4K content required to view 4K images.
[3] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the Chromebox to communicate with other 802.11ax devices.
[4] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[9] Mounting hardware sold separately.
[11] Cable and lock sold separately and not included. [5] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the PC to communicate with other 802.11ax devices. Wi-Fi® supporting gigabit speeds is achievable with Wi-Fi 6 (802.11ax) when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 160MHz channels.
[6] 4K monitors sold separately and not included. 4K content required to view 4K images. Full HD (FHD) monitors sold separately and not included. Full HD (FHD) content required to view FHD images.

Technical specification disclaimers
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Shared video memory (UMA) uses part of the total system memory for video performance. System memory dedicated to video performance is not available for other use by other programs.
For storage drives, GB = 1 billion bytes. Actual formatted capacity is less. Up to 5.1 GB of the eMMC are dedicated/allocated to the Chrome OS™ and OS partitions.
Wireless access point required and sold separately. Availability of public wireless access points limited.
Not all power supplies are available in every region. 65W is for Intel® Celeron® only, while 90W is for Intel® i5 and i7 only.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
Intel® Turbo Boost technology requires a PC with a processor with Intel Turbo Boost capability. Intel Turbo Boost performance varies depending on hardware, software and overall system configuration. See www.intel.com/technology/turboboost for more information.