HP logo

HP E344c computer monitor 86.4 cm (34") 3440 x 1440 pixels Quad HD Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
373449
Info modified on:
27 May 2025, 21:11:07
End of life date:
30 Apr 2021
Short summary description HP E344c computer monitor 86.4 cm (34") 3440 x 1440 pixels Quad HD Silver:

HP E344c, 86.4 cm (34"), 3440 x 1440 pixels, Quad HD, 4 ms, Silver

Long summary description HP E344c computer monitor 86.4 cm (34") 3440 x 1440 pixels Quad HD Silver:

HP E344c. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: Quad HD, Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting. Product colour: Silver

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.