location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite x2 1012 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite x2
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
1012
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1012 G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4HJ94US
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Elite x2 1012 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-7300U (3MB Cache, 2.6GHz)
  • - 31.2 cm (12.3")
  • - 16GB (1866MHz) LPDDR3-SDRAM & 512GB SSD
Long product name HP Elite x2 1012 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Silver :
The long product name of HP Elite x2 1012 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-7300U (3MB Cache, 2.6GHz), 16GB LPDDR3-SDRAM, 512GB SSD, 31.2 cm (12.3"), Intel HD Graphics 620, Webcam, Windows 10 Pro 64-bit
More>>>
HP Elite x2 1012 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Silver:
The official description of HP Elite x2 1012 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Detached. Yet never more connected.
Optimized for collaboration and engineered to accelerate the pace of modern business, the HP Elite x2 adapts to your needs providing deep connections from almost anywhere in the world with exceptional PC-level performance.

Short summary description HP Elite x2 1012 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Silver:
This short summary of the HP Elite x2 1012 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite x2 1012 G2, Intel® Core™ i5, 2.6 GHz, 31.2 cm (12.3"), 16 GB, 512 GB, Windows 10 Pro

Long summary description HP Elite x2 1012 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Silver:
This is an auto-generated long summary of HP Elite x2 1012 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP Elite x2 1012 G2. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-7300U, Processor frequency: 2.6 GHz. Display diagonal: 31.2 cm (12.3"), Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Silver

Design
Product type *
Hybrid (2-in-1)
Product colour *
Silver
Form factor *
Convertible (Detachable)
Market positioning
Premium
Country of origin
China
Display
Display diagonal *
31.2 cm (12.3")
Touchscreen *
Yes
LED backlight
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7300U
Processor cores
2
Processor boost frequency
3.5 GHz
Processor frequency *
2.6 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
Bus type
OPI
Configurable TDP-up frequency
2.7 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Memory
Internal memory *
16 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1866 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 620
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Network
Ethernet LAN
No
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Combo headphone/mic port
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Conflict-Free processor
Yes
Brand-specific features
HP speaker type
HP Dual Speakers
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
47 Wh
Weight & dimensions
Width
300 mm
Depth
219.7 mm
Height
14.6 mm