location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M1005 Multifunction Printer Laser A4 600 x 600 DPI 14 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet M1005 Multifunction Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB376A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780398481 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150665
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:27:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2008
Product end of life date
Bullet Points HP LaserJet M1005 Multifunction Printer Laser A4 600 x 600 DPI 14 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - A4 14 ppm
  • - Mono copying Colour scanning
  • - Direct printing
  • - USB port
  • - Internal memory: 32 MB 230 MHz
  • - 8.2 kg
Warranty: Service (postHP Web sites (such as http://), HP Customer Support Center (free telephone support duringperiod), various HP product repair services available during and after theperiod, selection of HP Care Pack options depending upon regionOne-year limited
Long product name HP LaserJet M1005 Multifunction Printer Laser A4 600 x 600 DPI 14 ppm :
The long product name of HP LaserJet M1005 Multifunction Printer Laser A4 600 x 600 DPI 14 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Monochrome Laser, Print, Scan, Copy, 1200 dpi
More>>>
HP LaserJet M1005 Multifunction Printer Laser A4 600 x 600 DPI 14 ppm:
The official description of HP LaserJet M1005 Multifunction Printer Laser A4 600 x 600 DPI 14 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy the ease and efficiency which this versatile HP LaserJet MFP brings to office tasks. Now you can print, copy and scan, all at a great price. Depend on proven HP LaserJet printer and print cartridge technology for consistent results. Count on printouts in 1200 dpi effective output quality [p1]. Print and copy at speeds of up to 14 ppm. Instant-on Technology delivers a first page out from Powersave mode in less than 10 seconds. Enjoy the space-saving convenience of a compact desktop design.

Features

Short summary description HP LaserJet M1005 Multifunction Printer Laser A4 600 x 600 DPI 14 ppm:
This short summary of the HP LaserJet M1005 Multifunction Printer Laser A4 600 x 600 DPI 14 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M1005 Multifunction Printer, Laser, Colour printing, 600 x 600 DPI, A4, Direct printing, Grey

Long summary description HP LaserJet M1005 Multifunction Printer Laser A4 600 x 600 DPI 14 ppm:
This is an auto-generated long summary of HP LaserJet M1005 Multifunction Printer Laser A4 600 x 600 DPI 14 ppm based on the first three specs of the first five spec groups.

HP LaserJet M1005 Multifunction Printer. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Grey

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Copying
Duplex copying *
Yes
Copying *
Mono copying
Copy speed (black, normal quality, A4)
14 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Image formats supported
BMP, GIF, JPG, TIF
Document formats supported
PDF
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
5000 pages per month
HP segment
Business
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Postcard, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Envelopes sizes
DL
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Network
Mobile printing technologies
Not supported
Performance
Maximum internal memory
32 MB
Internal memory *
32 MB
Processor frequency
230 MHz
Design
Product colour *
Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
230 W
Power consumption (standby)
7 W
Energy Star Typical Electricity Consumption (TEC)
1.292 kWh/week
System requirements
Windows operating systems supported
Windows XP Home, Windows XP, Windows XP Professional
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.3 Panther, Mac OS X 10.7 Lion, Mac OS X 10.4 Tiger
Server operating systems supported
Windows Server 2003
Other operating systems supported
Linux
Minimum RAM
64 MB
Minimum storage drive space
35 MB
Minimum processor
Pentium II, 233 MHz
Operational conditions
Operating relative humidity (H-H)
20 - 70%
Operating temperature (T-T)
15 - 32.5 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
437 mm
Depth
363 mm
Height
308 mm
Weight
8.2 kg
Packaging data
Package width
600 mm
Package depth
400 mm
Package height
390 mm
Package weight
11.8 kg
Logistics data
Pallet gross weight
342 g
Other features
Pallet dimensions (W x D x H)
1200 x 1000 x 2490 mm
Country Distributor
United Kingdom 1 distributor(s)