location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent PCI Soundcard 5.1 Internal 5.1 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCI Soundcard 5.1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM3750
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8716065000221
Category:
A sound card or audio board allows computers to play and record sound. If you have a 5.1 or 7.1 audio board, you can connect your computer to your home cinema set for the real cinema experience, with full surround sound, whilst playing games or viewing DVDs.
Audio Cards Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165683
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 12:28:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Eminent PCI Soundcard 5.1 Internal 5.1 channels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.1 channels 64 bit
  • - PCI
  • - Internal
Warranty: 5-Year warranty.
Long product name Eminent PCI Soundcard 5.1 Internal 5.1 channels :
The long product name of Eminent PCI Soundcard 5.1 Internal 5.1 channels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PCI Soundcard 5.1
More>>>
Eminent PCI Soundcard 5.1 Internal 5.1 channels:
The official description of Eminent PCI Soundcard 5.1 Internal 5.1 channels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Eminent PCI Soundcard allows you to play and record sound on your computer. Ideal if you like to enjoy the music on your computer or if you like to support your games with crystal clear audio. Connect up to six speakers for optimal sound. Enjoy Dolby Surround! Would you like to record sound? Then connect a microphone! Moreover, the soundcard is fitted with an earphones connection and a game port. The Eminent soundcard provides you with the ultimate audio experience, whenever you want!

Short summary description Eminent PCI Soundcard 5.1 Internal 5.1 channels:
This short summary of the Eminent PCI Soundcard 5.1 Internal 5.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent PCI Soundcard 5.1, 5.1 channels, Internal, 64 bit, PCI

Long summary description Eminent PCI Soundcard 5.1 Internal 5.1 channels:
This is an auto-generated long summary of Eminent PCI Soundcard 5.1 Internal 5.1 channels based on the first three specs of the first five spec groups.

Eminent PCI Soundcard 5.1. Audio output channels: 5.1 channels, Audio quality: 64 bit. Host interface: PCI. Weight: 195 g. Compatible operating systems: Windows 98SE/ME/2000/XP/Vista

Audio
Internal *
Yes
Audio quality *
64 bit
Audio output channels *
5.1 channels
Ports & interfaces
Host interface *
PCI
Line-in
Yes
Ports & interfaces
Line-out
Yes
Headphone outputs
1
Microphone in
Yes
Weight & dimensions
Weight
195 g
Other features
Compatible operating systems
Windows 98SE/ME/2000/XP/Vista
Brand Image Product code Product Stock Price from
Creative Labs

Creative Labs X-Fi Xtreme Audio PCI-E Internal 7.1 channels
(show image)
70SB104000002 X-Fi Xtreme Audio PCI-E 0.00
(excl. VAT)
0 (incl. VAT)
ICIDU

ICIDU 7.1 PCI Sound Card With SPDIF
(show image)
MI-707210 7.1 PCI Sound Card With SPDIF 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs X-Fi XtremeGamer Internal 7.1 channels PCI
(show image)
70SB073A02007 X-Fi XtremeGamer 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs X-Fi Xtreme Audio Internal 7.1 channels PCI
(show image)
70SB079002006 X-Fi Xtreme Audio 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs X-Fi XtremeGamer Internal 7.1 channels PCI
(show image)
70SB073A02006 X-Fi XtremeGamer 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs X-Fi Elite Pro Internal 7.1 channels PCI
(show image)
70SB055A02000 X-Fi Elite Pro 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Audigy SE Internal 7.1 channels PCI
(show image)
70SB057002004 Audigy SE 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs X-Fi Xtreme Audio Internal 7.1 channels PCI
(show image)
30SB079200000 X-Fi Xtreme Audio 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex External Sound Card 5.1 with Digital In/Out USB 2.0
(show image)
SC004 External Sound Card 5.1 with Digital In/Out USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Sound Blaster Audigy SE Internal 7.1 channels PCI
(show image)
30SB057000000 Sound Blaster Audigy SE 0.00
(excl. VAT)
0 (incl. VAT)