Creative Labs logo

Creative Labs X-Fi Elite Pro Internal 7.1 channels PCI

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90360
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
2-year limited hardware warranty.
Long product name Creative Labs X-Fi Elite Pro Internal 7.1 channels PCI:

Sound Blaster X-Fi Elite Pro

Short summary description Creative Labs X-Fi Elite Pro Internal 7.1 channels PCI:

Creative Labs X-Fi Elite Pro, 7.1 channels, Internal, 24 bit, 116 dB, PCI

Long summary description Creative Labs X-Fi Elite Pro Internal 7.1 channels PCI:

Creative Labs X-Fi Elite Pro. Audio output channels: 7.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 116 dB. Host interface: PCI. Minimum RAM: 512 MB, Minimum processor: Pentium III / AMD 1.0GHz. Minimum storage drive space: 600 MB, Compatible operating systems: Windows XP SP2

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.