location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 125 Wired Mouse (Bulk120)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
125 Wired Mouse (Bulk120)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
265A9A6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161002465 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 239954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2024 01:12:47
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 125 Wired Mouse (Bulk120)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The HP 125 Wired Mouse includes perfectly positioned left and right buttons and a scroll wheel so you can work in comfort all day.
  • - Connecting some peripheral devices can be a complex and time consuming task. Who needs that? With easy plug and play USB connectivity, you can get your mouse connected quickly so you can get on with your work day.
  • - You should feel good about the products you buy and use. Rest assured, this wired mouse is responsibly made with printed circuit boards that is low halogen[1].
  • - Use your mouse every day and it will accumulate dirt and grime. Over time, this can affect how it performs. Because it was specifically designed to withstand everyday cleaning with disinfecting wipes[2], this is one mouse that's a snap to keep clean.
Warranty: One-year limited warranty.
Long product name HP 125 Wired Mouse (Bulk120) :
The long product name of HP 125 Wired Mouse (Bulk120). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

125 Wired Mouse (Bulk120)
More>>>
HP 125 Wired Mouse (Bulk120):
The official description of HP 125 Wired Mouse (Bulk120) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Every Day Productivity
Think how much you use your mouse. That's why we've taken the time to design a wired mouse that is comfortable to use so you can work productively every day - and all day if necessary.

Short summary description HP 125 Wired Mouse (Bulk120):
This short summary of the HP 125 Wired Mouse (Bulk120) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 125 Wired Mouse (Bulk120), Ambidextrous, USB Type-A, Black

Long summary description HP 125 Wired Mouse (Bulk120):
This is an auto-generated long summary of HP 125 Wired Mouse (Bulk120) based on the first three specs of the first five spec groups.

HP 125 Wired Mouse (Bulk120). Form factor: Ambidextrous. Device interface: USB Type-A, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product colour: Black

Designed for Comfort

The HP 125 Wired Mouse includes perfectly positioned left and right buttons and a scroll wheel so you can work in comfort all day.

Plug and Play Connectivity

Connecting some peripheral devices can be a complex and time consuming task. Who needs that? With easy plug and play USB connectivity, you can get your mouse connected quickly so you can get on with your work day.

Responsibly Made

You should feel good about the products you buy and use. Rest assured, this wired mouse is responsibly made with printed circuit boards that is low halogen[1].

Antimicrobial

Antimicrobial coating helps this mouse meets Chinese standards for antimicrobial testing[3].

Mouse
Device interface *
USB Type-A
Scroll type *
Wheel
Buttons quantity *
3
Design
Form factor *
Ambidextrous
Product colour *
Black
Ergonomics
Cable length
1.8 m
Power
Power source *
Cable
Weight & dimensions
Width
112 mm
Depth
63 mm
Height
36 mm
Weight
80.5 g
Packaging data
Quantity per pack *
1 pc(s)
Package depth
80.5 mm
Package weight
80.5 g
Logistics data
Country of origin
China
Harmonized System (HS) code
84716070
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
Italia 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 125 Wired Mouse (Bulk120):
Disclaimer

[1] External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
[3] antimicrobial material (ZEOMIC DAW502, 0.9%) on mouse: key cover, top cover, bottom case and rubber on the wheel. Test criteria refer to China GB21551.2-2010 requirement. Test Spec: Test strain; AS 1.90 (or ATCC 8739), Escherichia coli, anti rate ≥ 90%; Test strain: ATCC 6538P, Staphylococcus aureus, anti rate ≥ 90%.