location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B310-701-4K 7-Port Multi-Format Presentation Switch, 4K 60 Hz HDMI, 4K DP, VGA, YPbPr, AV and USB to HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B310-701-4K 7-Port Multi-Format Presentation Switch, 4K 60 Hz HDMI, 4K DP, VGA, YPbPr, AV and USB to HDMI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B310-701-4K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332256300 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:56:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B310-701-4K 7-Port Multi-Format Presentation Switch, 4K 60 Hz HDMI, 4K DP, VGA, YPbPr, AV and USB to HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DisplayPort and HDMI ports support UHD resolutions up to 4K @ 60 Hz (4:4:4)
  • - Push buttons or IR remote allows seamless switching between multiple video sources
  • - Digital (TOSLINK, coaxial) and analog (R/L) audio outputs work simultaneously
  • - Upscaler function improves the quality of analog video transmitted to hi-def display
Warranty: 3-year limited
Long product name Tripp Lite B310-701-4K 7-Port Multi-Format Presentation Switch, 4K 60 Hz HDMI, 4K DP, VGA, YPbPr, AV and USB to HDMI :
The long product name of Tripp Lite B310-701-4K 7-Port Multi-Format Presentation Switch, 4K 60 Hz HDMI, 4K DP, VGA, YPbPr, AV and USB to HDMI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7-Port Multi-Format Presentation Switch, 4K 60 Hz HDMI, 4K DP, VGA, YPbPr, AV and USB to HDMI
More>>>
Tripp Lite B310-701-4K 7-Port Multi-Format Presentation Switch, 4K 60 Hz HDMI, 4K DP, VGA, YPbPr, AV and USB to HDMI:
The official description of Tripp Lite B310-701-4K 7-Port Multi-Format Presentation Switch, 4K 60 Hz HDMI, 4K DP, VGA, YPbPr, AV and USB to HDMI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

7-Port Multi-Format Presentation Switch Connects 7 Video Sources to One HDMI Display
This presentation switch connects seven separate digital and analog source devices to your television, projector or monitor’s HDMI input and switches between them. The B310-701-4K features HDMI, DisplayPort, VGA + Audio, Component (YPbPr) and Composite (Y) inputs for connecting Windows laptops, cable boxes, media servers, DVD and Blu-ray players, video game consoles and other video sources. Switch from one source to another using the manual push buttons or the included remote control.

Suitable for a Wide Range of Audio/Video Applications for Work or Play
This switch is recommended anywhere a variety of video signals is transmitted to a high-definition display. It is suitable for home theaters, video and multimedia presentations, security applications or digital signage in classrooms, bars, restaurants, conference rooms, lecture halls, exhibition centers and trade shows.

Transmits Video from an Upscaled 1080p All the Way to True 4K
Video resolutions include true 4K (4096 x 2160) at 60 Hz (HDMI), 4K (3840 x 2160) at 60 Hz (DisplayPort), 1280 x 768 at 60 Hz (VGA), 1920 x 1080 at 60 Hz (Component YPbPr) and 1280 x 720 at 60 Hz (Composite Y). This switch automatically upscales lower-resolution content to fit the screen. Use the menu options to change picture mode, aspect ratio, resolution output of each port, color temperature and sound output.

Supports HDCP 2.2 and 4:4:4 Color for Up-to-Date Presentations
HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications. This switch also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor. You can also connect a U-disk for audio (MP3), video (MP4, WMA), picture (JPG, BMP) or text (English) via the front-panel USB 2.0 port.

Built-In Audio Extractor Lets You Control Sound
TOSLINK, coaxial and RCA right/left audio ports allow you to connect an amplifier, receiver, soundbar or speakers for optical, digital or analog sound. All three audio ports can be used simultaneously. The B310-701-4K supports uncompressed LPCM digital audio, compressed DTS Digital and Dolby Digital (including DTS-HD and Dolby True HD) digital audio and analog audio.

Plug-and-Play Operation for Quick Setup and Immediate Use
The switch works right out of the box with no software required. Mounting hardware is included for installing the switch on a wall, pole or 19-inch rack. Connect your devices to the switch’s ports with user-supplied cables (sold separately), and plug the switch’s external power supply into an AC power source.

Short summary description Tripp Lite B310-701-4K 7-Port Multi-Format Presentation Switch, 4K 60 Hz HDMI, 4K DP, VGA, YPbPr, AV and USB to HDMI:
This short summary of the Tripp Lite B310-701-4K 7-Port Multi-Format Presentation Switch, 4K 60 Hz HDMI, 4K DP, VGA, YPbPr, AV and USB to HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B310-701-4K 7-Port Multi-Format Presentation Switch, 4K 60 Hz HDMI, 4K DP, VGA, YPbPr, AV and USB to HDMI, HDMI/VGA/DisplayPort, USB Type-A, Iron, Black, 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1920 x 1080 (HD 1080), 3840 x 2160, 4096 x 2160, 720p, 1080p, 2160p

Long summary description Tripp Lite B310-701-4K 7-Port Multi-Format Presentation Switch, 4K 60 Hz HDMI, 4K DP, VGA, YPbPr, AV and USB to HDMI:
This is an auto-generated long summary of Tripp Lite B310-701-4K 7-Port Multi-Format Presentation Switch, 4K 60 Hz HDMI, 4K DP, VGA, YPbPr, AV and USB to HDMI based on the first three specs of the first five spec groups.

Tripp Lite B310-701-4K 7-Port Multi-Format Presentation Switch, 4K 60 Hz HDMI, 4K DP, VGA, YPbPr, AV and USB to HDMI. Video port type: HDMI/VGA/DisplayPort, USB port type: USB Type-A. Material: Iron, Product colour: Black, Supported graphics resolutions: 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1920 x 1080 (HD 1080), 3840 x 2160, 4096 x 2160. AC adapter input voltage: 100 - 240 V, AC adapter frequency: 50/60 Hz, AC adapter input current: 0.4 A. Weight: 510 g. Package width: 205 mm, Package depth: 65 mm, Package height: 353.1 mm

Ports & interfaces
Video port type *
HDMI/VGA/DisplayPort
HDMI ports quantity
4
HDMI in
3
Number of HDMI outputs
1
VGA (D-Sub) ports quantity
1
VGA (D-Sub) input ports
1
USB port type
USB Type-A
DisplayPorts quantity
1
Audio (L/R) out
1
Digital audio coaxial out
1
Composite video in
1
Component video (YPbPr/YCbCr) in
1
DC-in jack
Yes
Features
Material
Iron
Product colour
Black
Extended display identification data (EDID)
Yes
HDCP
Yes
Rack mounting
Yes
Supported graphics resolutions
1280 x 720 (HD 720), 1280 x 768 (WXGA), 1920 x 1080 (HD 1080), 3840 x 2160, 4096 x 2160
Supported video modes
720p, 1080p, 2160p
LED indicators
Power
Maximum resolution
4096 x 2160 pixels
Cable length
1.5 m
HD type
4K Ultra HD
Colour depth
36 bit
HDCP version
1.4/2.2
Power
AC adapter input voltage
100 - 240 V
AC adapter frequency
50/60 Hz
AC adapter input current
0.4 A
AC adapter output voltage
5 V
AC adapter output current
2 A
Weight & dimensions
Weight
510 g
Packaging data
Package width
205 mm
Package depth
65 mm
Package height
353.1 mm
Package weight
700 g
Packaging content
Quantity per pack
1 pc(s)
Mounting kit
Yes
Quick start guide
Yes
Remote control included
Yes
AC adapter included
Yes
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 80 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85176990
Master (outer) case width
350 mm
Master (outer) case length
355.1 mm
Master (outer) case height
430 mm
Master (outer) case gross weight
8.2 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332256307
Country of origin
Vietnam
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)