location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 2x2 DVI over Cat5 / Cat6 Matrix Splitter Switch, Video Transmitter, Up to 60.96 m (200-ft.)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2x2 DVI over Cat5 / Cat6 Matrix Splitter Switch, Video Transmitter, Up to 60.96 m (200-ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B140-202 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332175861 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98562
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:35:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite 2x2 DVI over Cat5 / Cat6 Matrix Splitter Switch, Video Transmitter, Up to 60.96 m (200-ft.)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video port type: DVI Video ports quantity: 2 Black
  • - DC-in jack
  • - Ethernet LAN
Long product name Tripp Lite 2x2 DVI over Cat5 / Cat6 Matrix Splitter Switch, Video Transmitter, Up to 60.96 m (200-ft.) :
The long product name of Tripp Lite 2x2 DVI over Cat5 / Cat6 Matrix Splitter Switch, Video Transmitter, Up to 60.96 m (200-ft.). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2x2 DVI over Cat5 / Cat6 Matrix Splitter Switch, Video Transmitter, Up to 60.96 m (200-ft.)
More>>>
Tripp Lite 2x2 DVI over Cat5 / Cat6 Matrix Splitter Switch, Video Transmitter, Up to 60.96 m (200-ft.):
The official description of Tripp Lite 2x2 DVI over Cat5 / Cat6 Matrix Splitter Switch, Video Transmitter, Up to 60.96 m (200-ft.) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's B140-202, 2X2 DVI Matrix Switch allows two DVI Single-Link video sources to be routed to one or two RJ45 outputs and extended up to 45.72 m (150-ft.) @ 1920x1200 using Active (powered) Receiver, or up to 15.24 m (50-ft.) @ 1920x1200 using Passive (non-powered) Rec. Switching between sources is done manually or with included remote control. Additional monitors can be added beyond the typical two by using Tripp Lite B140-110 daisy-chain Receivers - up to 4 monitors per channel.

- Share two DVI sources between two monitors
- Supports DVI Single Link computer resolutions up to 1920 x 1200 @ 60Hz
- Transmits over inexpensive Cat5e/6 cable up to 60.96 m (200-ft.)
- Plug-and-Play

- Share two DVI video sources between two monitors
- Supports DVI Single Link computer resolutions up to 1920 x 1200 @ 60Hz
- Allows either input to be routed to either output, or the one input signal to both outputs
- Transmits over a single Cat5e/6 cable to a remote monitor up to 60.96 m (200-ft.) away
- HDCP and EDID compliant
- Plug-and-Play
- A B140-Series remote receiver is needed at each monitor
- Active (powered) and Passive (non-powered) Receivers available
- Use 24AWG Solid Wire Cat5e/6 patch for maximum video performance
- Further expand the range and number of monitors with B140-110 Daisy-Chain Repeaters
- International AC Adapter B110-INT required for use with UK, European, and Australian power connections

Short summary description Tripp Lite 2x2 DVI over Cat5 / Cat6 Matrix Splitter Switch, Video Transmitter, Up to 60.96 m (200-ft.):
This short summary of the Tripp Lite 2x2 DVI over Cat5 / Cat6 Matrix Splitter Switch, Video Transmitter, Up to 60.96 m (200-ft.) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 2x2 DVI over Cat5 / Cat6 Matrix Splitter Switch, Video Transmitter, Up to 60.96 m (200-ft.), DVI, Black, 1200 x 1920, Cat5e, Cat6, 127 mm, 99.1 mm

Long summary description Tripp Lite 2x2 DVI over Cat5 / Cat6 Matrix Splitter Switch, Video Transmitter, Up to 60.96 m (200-ft.):
This is an auto-generated long summary of Tripp Lite 2x2 DVI over Cat5 / Cat6 Matrix Splitter Switch, Video Transmitter, Up to 60.96 m (200-ft.) based on the first three specs of the first five spec groups.

Tripp Lite 2x2 DVI over Cat5 / Cat6 Matrix Splitter Switch, Video Transmitter, Up to 60.96 m (200-ft.). Video port type: DVI. Product colour: Black, Supported graphics resolutions: 1200 x 1920. Cable types supported: Cat5e, Cat6. Width: 127 mm, Depth: 99.1 mm, Height: 30.5 mm. Package width: 63.5 mm, Package depth: 210.8 mm, Package height: 160 mm

Ports & interfaces
Video port type *
DVI
Ethernet LAN (RJ-45) ports
2
Video ports quantity *
2
DC-in jack
Yes
Features
Product colour
Black
HDCP
Yes
Supported graphics resolutions
1200 x 1920
Plug and Play
Yes
Network
Ethernet LAN
Yes
Cable types supported
Cat5e, Cat6
Weight & dimensions
Width
127 mm
Depth
99.1 mm
Height
30.5 mm
Dimensions (WxDxH)
127 x 99.06 x 30.48 mm
Weight & dimensions
Weight
360 g
Packaging data
Package width
63.5 mm
Package depth
210.8 mm
Package height
160 mm
Package weight
730 g
Logistics data
Harmonized System (HS) code
8525.50.3035
Master (outer) case width
589.3 mm
Master (outer) case length
348 mm
Master (outer) case height
241.3 mm
Master (outer) case gross weight
16.9 kg
Products per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332175868
Country of origin
Taiwan
Country Distributor
United Kingdom 1 distributor(s)