location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 100 M175nw Laser A4 600 x 600 DPI 16 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100 M175nw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE866A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631718063 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 277906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Feb 2014
Product end of life date
Bullet Points HP LaserJet 100 M175nw Laser A4 600 x 600 DPI 16 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Colour printing
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 16 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, HP ePrint
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB Built-in processor ARM11 600 MHz
  • - 16.2 kg
Warranty: 1 year
Long product name HP LaserJet 100 M175nw Laser A4 600 x 600 DPI 16 ppm Wi-Fi :
The long product name of HP LaserJet 100 M175nw Laser A4 600 x 600 DPI 16 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser, Print/copy/scan, 4/16 ppm, 600x600 dpi, 150-sh, A4/Lgl, 600MHz, 128MB, 2-line LCD, ePrint, USB 2.0, Fast Ethernet, 802.11b/g/n, 47 dB(A), 310W, 16.2kg, Black
More>>>
HP LaserJet 100 M175nw Laser A4 600 x 600 DPI 16 ppm Wi-Fi:
The official description of HP LaserJet 100 M175nw Laser A4 600 x 600 DPI 16 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP LaserJet Pro 100 color MFP M175
Produce professional-quality color at the office, and easily print, scan and copy, using HP's smallest color laser MFP. You can count on HP to deliver innovations that make it easy to print from any mobile device and to reduce energy use.

Professional color from HP's smallest color MFP
- Print professional-quality color documents from HP's smallest color laser MFP.
- Improve the quality of your copied images, text and graphics with automatic copy optimization.
- Get outstanding color—use HP ImageREt 2400 and Original HP cartridges with HP ColorSphere toner technology.
- Print black text affordably—at the same cost per page as a black-and-white HP LaserJet printer.

Print from any device, and get quick and easy setup
- Stay connected and productive on the go with HP ePrint, and print from virtually anywhere.
- Install your MFP in only a few minutes, and easily print and share with built-in wireless and Ethernet ports.
- Produce one-sided copies of two-sided IDs with ease, using ID copy. Plus, scan instantly to a PC, e-mail, and more.
- Confirm your cartridge is Original HP for reliable performance, using HP Toner Cartridge Authentication.

Produce custom marketing materials on your own
- Get project ideas, tools and templates from HP to help develop marketing materials and estimate print costs.
- Print on a wide range of paper sizes—from 3.5 x 5 (8.9 x 12.7 cm) to 8.5 x 14 inch (21.6 x 35.6 cm).
- Achieve great results—pre-configured shortcuts optimize output quality based on the media selected.
- Easily adjust spot colors and apply them throughout a document with basic color-match settings.

Reduce your environmental impact
- Get up to 50% energy savings, using an HP LaserJet with HP Auto-Off Technology.
- Reduce energy use with Instant-on Technology and Instant-on Copy.
- Take advantage of free, easy recycling—cartridges returned through HP Planet Partners are recycled responsibly.
- Save space and resources compared with larger-sized products—use a compact color laser MFP.

Eco Highlights
- Save energy—HP Auto-Off Technology turns your printer Off when you don’t need it.
- Reduce energy use with Instant-on Technology and Instant-on Copy.
- Free, convenient recycling in 53 countries.

Short summary description HP LaserJet 100 M175nw Laser A4 600 x 600 DPI 16 ppm Wi-Fi:
This short summary of the HP LaserJet 100 M175nw Laser A4 600 x 600 DPI 16 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 100 M175nw, Laser, Colour printing, 600 x 600 DPI, Colour copying, A4, Black

Long summary description HP LaserJet 100 M175nw Laser A4 600 x 600 DPI 16 ppm Wi-Fi:
This is an auto-generated long summary of HP LaserJet 100 M175nw Laser A4 600 x 600 DPI 16 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP LaserJet 100 M175nw. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying, Maximum copy resolution: 300 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Time to first page (black, normal)
15.5 s
Time to first page (colour, normal)
27.5 s
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
300 x 300 DPI
Copy speed (black, normal quality, A4)
16 cpm
Copy speed (colour, normal quality, A4)
4 cpm
Copy speed (colour, normal, US Letter)
4 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed & ADF scanner
Scan speed (colour)
6 ppm
Scan speed (black)
14 ppm
Input colour depth
30 bit
Greyscale levels
256
Scan drivers
TWAIN
TWAIN version
1.9
Fax
Duplex faxing
No
Faxing *
No
Features
Recommended duty cycle
250 - 950 pages per month
Maximum duty cycle *
20000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF 1.7, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Photo paper, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, C5, C6, DL
Photo paper sizes
10x15 cm
Photo paper sizes (imperial)
4x6, 5x8, 9x13
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 176 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Ports & interfaces
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
No
Security algorithms
WEP, WPA, WPA2
Management protocols
SNMPv1
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
128 MB
Card reader integrated
No
Internal memory *
128 MB
Built-in processor
Yes
Processor family
ARM11
Processor frequency
600 MHz
Sound pressure level (printing)
47 dB
Mac compatibility
Yes
Minimum system requirements
CD/DVD-ROM USB LAN
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Display number of characters
16
Power
Power consumption (average operating)
310 W
Power consumption (standby)
11 W
Power consumption (off)
0.2 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Fedora 11, Fedora 12, Fedora 9, RedHat EL Linux 5.0, SuSE Linux 10.3, SuSE Linux 11, Ubuntu 8.04, Ubuntu 8.10, Ubuntu 9.04, Ubuntu 9.10
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 x64
Minimum RAM
512 MB
Minimum storage drive space
500 MB
Minimum processor
233MHz
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
15 - 32.5 °C
Storage relative humidity (H-H)
10 - 95%
Operating temperature (T-T)
59 - 90.5 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
441 mm
Depth
421 mm
Height
338 mm
Weight
16.2 kg
Packaging data
Package width
595 mm
Package depth
397 mm
Package height
464 mm
Package weight
17.5 kg
Other features
Networking features
Fast Ethernet
Network ready
Yes
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 01:37:15
Uk has collected 19 expert reviews for HP LaserJet 100 M175nw Laser A4 600 x 600 DPI 16 ppm Wi-Fi and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
trustedreviews.com
Updated:
2012-01-25 01:37:14
Colour laser printers have been eclipsed in the last year or so by colour LED devices, but HP is fighting back with the snappily-named LaserJet Pro 100 Color MFP M175a. This device uses a tried and trusted colour laser engine, but should it be tried, test...
Good Same black costs as equivalent mono printer, Good quality prints and copies, Low purchase price...
Bad Slow colour print, Low-yield cartridges, High running costs...
Bottom line HP claims the LaserJet Pro 100 Color MFP M175a can print at up to 16ppm for black pages and 4ppm for colour. Our 5-page black text document gave only 8.6ppm, but this rose to 12.8ppm on the 20-page test, so not that far off the stated figure. However, col...
60%
macworld.co.uk
Updated:
2012-01-25 01:37:15
These days colour laser multifunction printers don’t come at much lower prices than the HP LaserJet Pro 100 Color MFP M175nw. It offers print/scan/copy/fax capabilities, and a lot of connectivity, in a compact shiny black package. Unfortunately, the ma...
Good Low initial purchase price; Ethernet, Wi-Fi, and cloud-printing connectivity...
Bad Pricey toner; No automatic duplexing...
Bottom line The HP LaserJet Pro 100 Color MFP M175nw sports a low price tag, but it makes you pay in other ways, from time idling as you wait for output to appear to high toner costs. There aren't many good options at this low end of the category, but the Dell 1355cn...
60%
pcadvisor.co.uk
Updated:
2012-01-25 01:37:15
These days, colour laser printers, especially multifunction printers, don't come at much lower prices than the HP LaserJet Pro 100 Color MFP M175nw. At just £262 inc VAT it offers print/scan/copy/fax capabilities - and a lot of connectivity - in a comp...
Bottom line The HP LaserJet Pro 100 Color MFP M175nw sports a low price tag, but it makes you pay in other ways, from time idling as you wait for output to appear, to high toner costs. There aren't many good options at this low end of the category, but the Dell 13...
50%
itreviews.com
Updated:
2012-01-25 01:37:15
Multifunction devices may be convenient, but they can also be space hogs. HP's latest colour laser model, the LaserJet 100 Color MFP M175nw, is the company's smallest model to date, and is intended for smaller businesses who don't need high-volume pri...
Good Very compact; easy to install and use...
Bad Noisy; slow performance.
Bottom line HP's LaserJet 100 M175nw comes at a decent price and offers good quality and acceptable running costs - and the space-saving aspect of its compact size will be appreciated in smaller offices. However, its slow printing and scanning performance will be...
60%
pcmag.com
Updated:
2012-01-25 01:37:15
If the HP LaserJet Pro 100 Color MFP M175nw ($349.99 direct) had nothing else going for it, it would be interesting just for its price, which lowers the entry-level cost for a color laser multifunction printer (MFP) by just a bit. The really good news...
Good Small, Low price, Wired and Wi-Fi connections, Supports HP ePrint and Apple AirPrint for both Wi-Fi and cloud-based wireless printing...
Bad Low paper capacity, No duplexer, even as an option, High cost per page...
Bottom line The HP LaserJet Pro 100 Color MFP M175nw's low price makes it affordable for a home office or personal use, but the high running cost makes it appropriate for light-duty use only...
60%
macworld.com
Updated:
2012-01-25 01:37:15
These days, color laser multifunction printers don't come at much lower prices than the HP LaserJet Pro 100 Color MFP M175nw. At just $350, it offers print/scan/copy/fax capabilities—and a lot of connectivity—in a compact, shiny-black package. Unfortu...
Good AirPrint allows Wi-Fi printing from iOS devices, * Ethernet, Wi-Fi, and cloud-printing connectivity...
Bad Pricey toner, * No automatic duplexing...
50%
techworld.com
Updated:
2012-01-25 01:37:15
These days colour laser multifunction printers don’t come at much lower prices than the HP LaserJet Pro 100 Color MFP M175nw. It offers print/scan/copy/fax capabilities, and a lot of connectivity, in a compact shiny black package.Unfortunately, the ma...
Bottom line The HP LaserJet Pro 100 Color MFP M175nw sports a low price tag, but it makes you pay in other ways, from time idling as you wait for output to appear to high toner costs. There aren’t many good options at this low end of the category, but the Dell 13...
0%
pcworld.com_techhive.com
Updated:
2012-01-25 01:37:15
These days, color laser multifunction printers don’t come at much lower prices than the HP LaserJet Pro 100 Color MFP M175nw. At just $350 (as of August 29, 2011), it offers print/scan/copy/fax capabilities--and a lot of connectivity--in a compact, shi...
Good Low initial purchase price, Ethernet, WiFi, and cloudprinting connectivity...
Bad Pricey toner, No automatic duplexing...
Bottom line This inexpensive machine has great wireless and mobile connectivity, but its pricey toner and sluggish performance are drawbacks...
50%