location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6111 92 g Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6111
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0046387
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 6111 92 g Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pink
  • - 128 x 160 pixels
  • - Rear camera resolution (numeric): 1 MP
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 700 mAh
Long product name Nokia 6111 92 g Pink :
The long product name of Nokia 6111 92 g Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6111 Frosted Pink
More>>>
Short summary description Nokia 6111 92 g Pink:
This short summary of the Nokia 6111 92 g Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 6111, Slider, 128 x 160 pixels, 1 MP, Bluetooth, 700 mAh, Pink

Long summary description Nokia 6111 92 g Pink:
This is an auto-generated long summary of Nokia 6111 92 g Pink based on the first three specs of the first five spec groups.

Nokia 6111. Form factor: Slider. Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 1 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 700 mAh, Standby time (2G): 240 h. Weight: 92 g. Product colour: Pink

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 21:19:23
Uk has collected 24 expert reviews for Nokia 6111 92 g Pink and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-20 21:19:20
Nokias 6111 is the latest handset from the Finnish manufacturer, and it moves away from the traditional soap bar design. Its sliding chassis means there is room for a large keypad, despite the phones small size. The 6111 is available in pink or...
60%
T3.com
Updated:
2013-11-20 21:19:20
Nokias gone big on slider phones this year, and this is the smallest and most elegant of the bunch. The sliding action is smooth and robust and reveals a keypad that youll really only need for tapping in numbers and texting. You can control almost...
Good The lovely screen, Decent megapixel camera, Nice action...
Bad Lack of memory, Ordinary features...
Bottom line Not a gadget-lovers first choice, but its cute and compact, with all the fun options you need - one for the kids...
60%
goodgearguide.com.au
Updated:
2013-11-20 21:19:21
Mid range mobile phones continue to role off the production line and many of them are breing produced by Nokia. In the 6111 they have released a lightweight and compact slider phone with a reasonable list of features - including a 1 megapixel camera wi...
Good Sleek, sexy design with excellent slider, Comfortable keypad and controls, User Interface, Loud ring tones, FM Radio...
Bad Poorer quality screen, No Space between first row of keys and bottom of slider, No memory expansion, Camera quality could be improved, Messaging interface has changed The Final Word The 6111 is an admirable entry into the mid-range mobile market and ha...
Bottom line The 6111 is an admirable entry into the mid-range mobile market and has quite an impressive list of features, although its small memory does detract from the overall package.
70%
techradar.com
Updated:
2013-11-20 21:19:21
Nokia has always tried to made a decent job of being all things to all men - and women, for that matter. From unadulterated functionality and ease of use to high concept models - such as the keyless 7380 - the Finnish giant has gone a long way in cover...
Good Excellent looks, 1-megapixel camera, Bluetooth and infrared...
Bad Not 3G, No memory card slot, Data cable not included...
Bottom line Nokia has always tried to made a decent job of being all things to all men - and women, for that matter. From unadulterated functionality and ease of use to high concept models - such as the keyless 7380 - the Finnish giant has gone a long way in cover...
80%
Mobile88.com
Updated:
2016-12-29 21:57:53
Once again, Nokia has made another slider phone, and this time it is a small and cute one, unlike the N80 Symbian which is slightly larger. If memory serves me correctly, the last slider phone that Nokia made was the groundbreaking 7650 way back when p...
80%
Mobile88.com
Updated:
2013-11-20 21:19:19
Once again, Nokia has made another slider phone, and this time it is a small and cute one, unlike the N80 Symbian which is slightly larger. If memory serves me correctly, the last slider phone that Nokia made was the groundbreaking 7650 way back when p...
80%
nokia-review.com
Updated:
2013-11-20 21:19:19
Measuring 84 x 47 x 23 mm and weighing 92 g, the short, chubby Nokia 6111 takes up very little pocket space. The Nokia 6111 features a Megapixel camera, photo light, and small photo mirror on the back cover; a dedicated camera button and volume buttons...
0%
mobi101.com
Updated:
2013-11-20 21:19:20
We have tested the stylish Nokia 6111 slider. Its delicate; it has megapixel camera, MP3 player and built-in radio. Why the memory card is missing though? Nokia says that it is a phone for the ladies. Can it turn mens heads, too? Key featuresslidin...
0%
mobilechoiceuk.com
Updated:
2013-11-20 21:19:20
Those of you who prefer a compact mobile will be drawn to Nokia’s latest – the tiny slider fits into the palm of your hand. It’s a great looking phone too – simple and stylish with a nice rounded finish and an elegant silver trim t...
Good Stylish, compact design with a good feature set.
Bad Very low...
Bottom line A great fashion phone with some good features packed in - if youre willing to forgive the battery life...
60%
Techreviews.tv
Updated:
2013-11-20 21:19:20
T-Mobiles Pink Nokia 6111 and Pink LG C3300 Rein in your excitement, ladies. Take a few deep puffs, head between legs, maybe blow into a paper bag or something. T-Mobile has just announced that two pink handsets have just been added to its phone rang...
0%
mobile-review.com US
Updated:
2013-11-20 21:19:21
Nokia 6111 is positioned as a middle-end solution, and targeted both at men and women. Distribution of the audience may vary from 50 to 60 per cent in favour of women, depending on the country. Though this solution is universal.
0%
slashphone.com
Updated:
2013-11-20 21:19:21
Hot on the heels of its sleek 8800 model boasting Porsche slide construction, Nokia delights us with yet another slide phone, this time especially for ladies.
0%
gsmarena.com
Updated:
2013-11-20 21:19:22
We have tested the stylish Nokia 6111 slider. Its delicate; it has megapixel camera, MP3 player and built-in radio. Why the memory card is missing though? Nokia says that it is a phone for the ladies. Can it turn mens heads, too?...
0%
Brand Image Product code Product Stock Price from
Nokia

Nokia 6111 92 g Silver
(show image)
0045913 6111 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6111 Glossy Black 92 g
(show image)
0045912 6111 Glossy Black 0.00
(excl. VAT)
0 (incl. VAT)