location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia Wireless Headset HS-11W Bluetooth Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Headset HS-11W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HS-11W
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78070
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nokia Wireless Headset HS-11W Bluetooth Black, Grey :
The long product name of Nokia Wireless Headset HS-11W Bluetooth Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nokia Wireless Headset HS-11W Gray / Black
More>>>
Short summary description Nokia Wireless Headset HS-11W Bluetooth Black, Grey:
This short summary of the Nokia Wireless Headset HS-11W Bluetooth Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia Wireless Headset HS-11W, Wireless, 17 g, Headset, Black, Grey

Long summary description Nokia Wireless Headset HS-11W Bluetooth Black, Grey:
This is an auto-generated long summary of Nokia Wireless Headset HS-11W Bluetooth Black, Grey based on the first three specs of the first five spec groups.

Nokia Wireless Headset HS-11W. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 17 g. Product colour: Black, Grey

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 17:17:44
Uk has collected 3 expert reviews for Nokia Wireless Headset HS-11W Bluetooth Black, Grey and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
LordPercy.com
Updated:
2013-11-20 17:17:38
Nokia HS-11WNokias previous attempts at Bluetooth headsets have had mixed results, but while basic the HS-11W offers all you need for a comfortable and reliable conversation on the move.
0%