location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC EPDU1216S power distribution unit (PDU) 27 AC outlet(s) 0U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EPDU1216S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EPDU1216S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304428022 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106937
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 08:06:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC EPDU1216S power distribution unit (PDU) 27 AC outlet(s) 0U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Three-phase Switched 0U Black
  • - 27 AC outlet(s) C13 coupler, C19 coupler
  • - 11000 W
Long product name APC EPDU1216S power distribution unit (PDU) 27 AC outlet(s) 0U Black :
The long product name of APC EPDU1216S power distribution unit (PDU) 27 AC outlet(s) 0U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EasyPDU, Switched, Zero U, 11 kW, 230V, 21 x C13 & 6 x C19 Out
More>>>
APC EPDU1216S power distribution unit (PDU) 27 AC outlet(s) 0U Black:
The official description of APC EPDU1216S power distribution unit (PDU) 27 AC outlet(s) 0U Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy Switched Rack Power Distribution Units (Rack PDU) provide on/off outlet switching, advanced power management, load monitoring and much more features than the average power strip.

Short summary description APC EPDU1216S power distribution unit (PDU) 27 AC outlet(s) 0U Black:
This short summary of the APC EPDU1216S power distribution unit (PDU) 27 AC outlet(s) 0U Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC EPDU1216S, Switched, 0U, Three-phase, Vertical, Aluminium, Black

Long summary description APC EPDU1216S power distribution unit (PDU) 27 AC outlet(s) 0U Black:
This is an auto-generated long summary of APC EPDU1216S power distribution unit (PDU) 27 AC outlet(s) 0U Black based on the first three specs of the first five spec groups.

APC EPDU1216S. PDU types: Switched, Rack capacity: 0U, Type: Three-phase. AC outlets quantity: 27 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: IEC 60309. Cable length: 2 m, Certification: CE, EAC, RCM, TÜV. Nominal input voltage: 400 V, Maximum current: 16 A, AC input frequency: 50 - 60 Hz. Width: 55 mm, Depth: 62 mm, Height: 1794 mm

Design
PDU types *
Switched
Type
Three-phase
Rack capacity *
0U
Mounting
Vertical
Housing material
Aluminium
Product colour
Black
Ports & interfaces
AC outlets quantity *
27 AC outlet(s)
Power plug
IEC 60309
AC outlet types *
C13 coupler, C19 coupler
Features
Daisy chain
Yes
Cable length
2 m
Certification
CE, EAC, RCM, TÜV
Power
Nominal input voltage *
400 V
AC input frequency
50 - 60 Hz
Maximum current *
16 A
Output voltage
230 V
Maximum power
11000 W
Weight & dimensions
Width
55 mm
Depth
62 mm
Height
1794 mm
Weight
6.2 kg
Packaging data
Package weight
7.78 kg
Package width
160 mm
Package depth
110 mm
Package height
1950 mm
Operational conditions
Operating temperature (T-T)
-5 - 45 °C
Storage temperature (T-T)
-25 - 65 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Technical details
Sustainability compliance
Yes
Sustainability certificates
CE
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)