location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AP9880 power cable Black 0.6 m C14 coupler CEE7/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AP9880
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP9880 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304198758 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 285907
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:39:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC AP9880 power cable Black 0.6 m C14 coupler CEE7/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.6 m
  • - C14 coupler Straight Male
  • - CEE7/7 Straight Female
  • - Black
Warranty: 2 years
Long product name APC AP9880 power cable Black 0.6 m C14 coupler CEE7/7 :
The long product name of APC AP9880 power cable Black 0.6 m C14 coupler CEE7/7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C14 - CEE 7/7 Schuko, 10A, 0.6m
More>>>
Short summary description APC AP9880 power cable Black 0.6 m C14 coupler CEE7/7:
This short summary of the APC AP9880 power cable Black 0.6 m C14 coupler CEE7/7 data-sheet is auto-generated and uses the product title and the first six key specs.

APC AP9880, 0.6 m, C14 coupler, CEE7/7, 230 V, 10 A

Long summary description APC AP9880 power cable Black 0.6 m C14 coupler CEE7/7:
This is an auto-generated long summary of APC AP9880 power cable Black 0.6 m C14 coupler CEE7/7 based on the first three specs of the first five spec groups.

APC AP9880. Cable length: 0.6 m, Connector 1: C14 coupler, Connector 2: CEE7/7. Input voltage: 230 V, Input current: 10 A

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
0.6 m
Connector 1 *
C14 coupler
Connector 2 *
CEE7/7
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Certification
REACH, PEP, EOLI
Power
Input voltage
230 V
Input current
10 A
Packaging data
Package width
102 mm
Package depth
102 mm
Package height
305 mm
Package weight
460 g
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Polska 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)