location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SM5000RT3UTAA uninterruptible power supply (UPS) 5 kVA 4000 W 14 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM5000RT3UTAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM5000RT3UTAA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332161475 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80913
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:55:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SM5000RT3UTAA uninterruptible power supply (UPS) 5 kVA 4000 W 14 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 kVA 4000 W
  • - 14 AC outlet(s)
  • - Rackmount/Tower Black
Warranty: 2 years
Long product name Tripp Lite SM5000RT3UTAA uninterruptible power supply (UPS) 5 kVA 4000 W 14 AC outlet(s) :
The long product name of Tripp Lite SM5000RT3UTAA uninterruptible power supply (UPS) 5 kVA 4000 W 14 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TAA Compliant SmartPro 5kVA Line Interactive Sine Wave UPS, Extended-run & SNMPWEBCARD options, 6U Rack/Tower, USB, Serial, EPO, 208+120V
More>>>
Tripp Lite SM5000RT3UTAA uninterruptible power supply (UPS) 5 kVA 4000 W 14 AC outlet(s):
The official description of Tripp Lite SM5000RT3UTAA uninterruptible power supply (UPS) 5 kVA 4000 W 14 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's line-interactive SM5000RT3UTAA UPS System is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. This UPS protects server, networking or telecommunications equipment from blackouts, voltage fluctuations and surges in a compact tower/rackmount housing. In rack configuration, the power module and battery pack occupy only 3 rack spaces (3U) each. Large capacity 5000VA/4000W power module converts raw 208V AC input to fully regulated dual output 208/120 voltage for simultaneous protection of both high- and low-voltage equipment loads. True sine wave output at all times offers guaranteed compatibility with all equipment types. Includes 14 outlets, 8 of which can be individually reset via software interface to selectively reboot remote equipment or shed less critical loads to extend battery runtime for more critical equipment. Battery support can be extended indefinitely with additional external 3U rackmount battery packs. Includes slot for internal SNMP/web card, plus two DB9 and two USB enhanced monitoring ports for unattended shutdown, remote control and monitoring of UPS system and power data.

Short summary description Tripp Lite SM5000RT3UTAA uninterruptible power supply (UPS) 5 kVA 4000 W 14 AC outlet(s):
This short summary of the Tripp Lite SM5000RT3UTAA uninterruptible power supply (UPS) 5 kVA 4000 W 14 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SM5000RT3UTAA, 5 kVA, 4000 W, 151 V, 282 V, 60 Hz, 120 V

Long summary description Tripp Lite SM5000RT3UTAA uninterruptible power supply (UPS) 5 kVA 4000 W 14 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SM5000RT3UTAA uninterruptible power supply (UPS) 5 kVA 4000 W 14 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SM5000RT3UTAA. Output power capacity: 5 kVA, Output power: 4000 W, Input operation voltage (min): 151 V. AC outlet types: NEMA 5–15R, NEMA 5–20R, Type L, AC outlets quantity: 14 AC outlet(s). Typical backup time at full load: 16 min, Typical backup time at half load: 38 min, Battery recharge time: 4 h. Form factor: Rackmount/Tower, Product colour: Black, Certification: UL1778 TAA. Width: 444 mm, Depth: 572 mm, Height: 133 mm

Features
Output power capacity *
5 kVA
Output power *
4000 W
Input operation voltage (min) *
151 V
Input operation voltage (max) *
282 V
Input frequency *
60 Hz
Output operation voltage (min)
120 V
Output operation voltage (max)
208 V
Maximum current
30 A
Surge energy rating
1020 J
Power factor
0.8
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Country of origin
Taiwan
Ports & interfaces
AC outlet types
NEMA 5–15R, NEMA 5–20R, Type L
AC outlets quantity
14 AC outlet(s)
Serial ports quantity
2
Ethernet LAN (RJ-45) ports
2
Battery
Typical backup time at full load
16 min
Typical backup time at half load
38 min
Battery recharge time
4 h
Hot-swap battery
Yes
Design
Form factor *
Rackmount/Tower
Product colour *
Black
LED indicators
Yes
Certification
UL1778 TAA
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
444 mm
Depth
572 mm
Height
133 mm
Package width
889 mm
Package depth
609.6 mm
Package height
622.3 mm
Package weight
145.9 kg
Logistics data
Master (outer) case width
889 mm
Master (outer) case length
609.6 mm
Master (outer) case height
622.3 mm
Master (outer) case gross weight
145.9 kg
Products per master (outer) case
1 pc(s)
Other features
Interface
USB; DB9
Country Distributor
United States 1 distributor(s)