location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SU2000LCD1U uninterruptible power supply (UPS)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SU2000LCD1U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU2000LCD1U
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332238146 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23827
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:44:23
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Tripp Lite SU2000LCD1U uninterruptible power supply (UPS):
This short summary of the Tripp Lite SU2000LCD1U uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SU2000LCD1U, China, 439.9 mm, 709.9 mm, 43.9 mm, 22 kg, 579.9 mm

Long summary description Tripp Lite SU2000LCD1U uninterruptible power supply (UPS):
This is an auto-generated long summary of Tripp Lite SU2000LCD1U uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

Tripp Lite SU2000LCD1U. Country of origin: China. Width: 439.9 mm, Depth: 709.9 mm, Height: 43.9 mm. Master (outer) case width: 579.9 mm, Master (outer) case length: 830.1 mm, Master (outer) case height: 154.9 mm

Features
Country of origin
China
Weight & dimensions
Width
439.9 mm
Depth
709.9 mm
Height
43.9 mm
Weight
22 kg
Package width
579.9 mm
Package depth
830.1 mm
Package height
154.9 mm
Weight & dimensions
Package weight
24 kg
Logistics data
Harmonized System (HS) code
8504.40.8500
Master (outer) case width
579.9 mm
Master (outer) case length
830.1 mm
Master (outer) case height
154.9 mm
Master (outer) case gross weight
24 kg
Products per master (outer) case
1 pc(s)
Country Distributor
United States 1 distributor(s)