location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 9500n Colour 600 x 600 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9500n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8546A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736423205 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 13:37:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 09 Apr 2008
Product end of life date
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 9500n Colour 600 x 600 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 24 ppm
  • - Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 200000 pages per month
  • - Total number of input trays: 3 Total input capacity: 1100 sheets Total output capacity: 600 sheets
  • - Internal memory: 160 MB Built-in processor 500 MHz
Long product name HP LaserJet 9500n Colour 600 x 600 DPI A3 :
The long product name of HP LaserJet 9500n Colour 600 x 600 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

500MHz, 24ppm, 17s, 200000pages, Postscript 3/PCL 5c/PCL 6
More>>>
HP LaserJet 9500n Colour 600 x 600 DPI A3:
The official description of HP LaserJet 9500n Colour 600 x 600 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Harness the power.

The powerful features and advanced technology of the HP Color LaserJet 9500 Series printers provide busy wo rk groups and departments a high-end, color laser printer to create general office documents and project or promotional publications. From the first page to the last, you ’ll find industry-leading color consistency and simple printer management that results from HP technology. From the first page to last, HP printing and media technology combine to achieve vivid, highly saturated colors, a broad color gamut and enhanced gloss levels 3 to guarantee a professional appearance to all your publishing materials.

Short summary description HP LaserJet 9500n Colour 600 x 600 DPI A3:
This short summary of the HP LaserJet 9500n Colour 600 x 600 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 9500n, Laser, Colour, 600 x 600 DPI, A3, 24 ppm, Network ready

Long summary description HP LaserJet 9500n Colour 600 x 600 DPI A3:
This is an auto-generated long summary of HP LaserJet 9500n Colour 600 x 600 DPI A3 based on the first three specs of the first five spec groups.

HP LaserJet 9500n. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 200000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 24 ppm. Network ready. Product colour: White

Printing
Print speed (black, draft quality, A4/US Letter)
24 ppm
Colour *
Yes
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Time to first page (black, normal)
17 s
Features
Maximum duty cycle *
200000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
3
Total input capacity *
1100 sheets
Total output capacity *
600 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Recycled paper
ISO A-series sizes (A0...A9) *
A3, A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
10, B5, C5, DL, Monarch
Duplex media weight
64 - 200 g/m²
Ports & interfaces
Standard interfaces
Parallel, RJ-45
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
160 MB
Maximum internal memory
416 MB
Built-in processor
Yes
Processor frequency
500 MHz
Performance
Sound pressure level (printing)
52 dB
Design
Product colour *
White
Built-in display *
Yes
Certification
USA (UL-UL 1950; FDA-21 CFR Chapter 1 Subchapter J for Lasers), Canada (cUL-CAN/CSA C22.2 number 950)
Power
Power consumption (printing) *
1400 W
Power consumption (off)
2 W
AC input voltage
110 - 127 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 95, Windows 98, Windows 98SE, Windows ME, Windows NT, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64
Other operating systems supported
Novell NetWare 3.x, Novell NetWare 4.x, Novell NetWare 5.x, Novell NetWare 6.x, Solaris 8
Operational conditions
Operating temperature (T-T)
20 - 26 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
20 - 50%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
685.8 mm
Depth
762 mm
Height
889 mm
Weight
100.2 kg
Packaging content
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Cables included
AC
Country Distributor
United Kingdom 1 distributor(s)