location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson GT-15000

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson GT-15000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B160021CY
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131979
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson GT-15000
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 600 x 1200 DPI
  • - Colour scanning
  • - Maximum scan size: 297 x 420 mm Sensor type: CCD
  • - USB port
Long product name Epson GT-15000 :
The long product name of Epson GT-15000. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GT-15000, A3 , 600 dpi flatbed colour scanner, 4800 dpi, USB 2.0 & SCSI
More>>>
Epson GT-15000:
The official description of Epson GT-15000 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson GT-15000 delivers faster scanning speeds and greater efficiency to business and educational users. It can be networked or used as a standalone scanner, and is an excellent solution for space-efficient paperless archiving. Brochures, proposals, quotations and faxed letters, as well as textbooks, maps, projects and photos can be scanned in vivid, sharp colour at the touch of a button and shared across a network.

Short summary description Epson GT-15000:
This short summary of the Epson GT-15000 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson GT-15000, 297 x 420 mm, 600 x 1200 DPI, 48 bit, Flatbed scanner, CCD, SCSI, USB 1.1, USB 2.0

Long summary description Epson GT-15000:
This is an auto-generated long summary of Epson GT-15000 based on the first three specs of the first five spec groups.

Epson GT-15000. Maximum scan size: 297 x 420 mm, Optical scanning resolution: 600 x 1200 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD. Standard interfaces: SCSI, USB 1.1, USB 2.0. Power supply: 65 W

Scanning
Maximum scan size *
297 x 420 mm
Optical scanning resolution *
600 x 1200 DPI
Colour scanning
Yes
Duplex scanning *
No
Input colour depth
48 bit
Film scanning
No
Design
Scanner type *
Flatbed scanner
Performance
Sensor type *
CCD
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
SCSI, USB 1.1, USB 2.0
Power
Power supply
65 W
Features
Country of origin
Japan
Packaging data
Quantity per pack
1 pc(s)
Package width
610 mm
Package depth
775 mm
Package height
298 mm
Package weight
25.6 kg
System requirements
Compatible operating systems
Windows 98/ME/NT 4.0/2000/XP
Operational conditions
Operating temperature (T-T)
50 - 35 °C
Storage temperature (T-T)
-25 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight
13 kg
Packaging content
Bundled software
Adobe PhotoShop Elements 2.0 PaperPort 8.0 Deluxe Abby FineReader 5.0 Sprint Plus OCR
Other features
Dimensions (WxDxH)
656 x 458 x 158 mm
Power requirements
220-240 V
Logistics data
Products per pallet
6 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
193.8 cm
Products per pallet layer
1 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
12 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
193.8 cm