location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson A3 100-page Automatic Document Feeder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A3 100-page Automatic Document Feeder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B12B813213
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97606
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:18:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson A3 100-page Automatic Document Feeder :
The long product name of Epson A3 100-page Automatic Document Feeder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Duplexing A3 Automatic Document Feeder
More>>>
Epson A3 100-page Automatic Document Feeder:
The official description of Epson A3 100-page Automatic Document Feeder as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 100 Sheet A3 Automatic Document Feeder provides a convenient way to scan multiple documents of up to A3 in size sequentially.

Short summary description Epson A3 100-page Automatic Document Feeder:
This short summary of the Epson A3 100-page Automatic Document Feeder data-sheet is auto-generated and uses the product title and the first six key specs.

Epson A3 100-page Automatic Document Feeder, 100 sheets, Japan, A3-, 5 kg, 1 pc(s), 720 mm

Long summary description Epson A3 100-page Automatic Document Feeder:
This is an auto-generated long summary of Epson A3 100-page Automatic Document Feeder based on the first three specs of the first five spec groups.

Epson A3 100-page Automatic Document Feeder. Maximum capacity: 100 sheets, Country of origin: Japan. Media types supported: A3-. Weight: 5 kg. Quantity per pack: 1 pc(s), Package width: 720 mm, Package depth: 725 mm. Products per pallet: 5 pc(s), Pallet gross length: 120 cm, Pallet gross width: 80 cm

Features
Maximum capacity
100 sheets
Country of origin
Japan
Media formats
Media types supported
A3-
Weight & dimensions
Weight
5 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
720 mm
Package depth
725 mm
Package height
340 mm
Package weight
20 kg
Logistics data
Products per pallet
5 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
187.5 cm
Products per pallet layer
1 pc(s)
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
5 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
187.5 cm
Country Distributor
United Kingdom 1 distributor(s)