location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon XEED X700 data projector 4000 ANSI lumens LCOS XGA (1024x768) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XEED
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2224B003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999531540
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86335
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:21:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon XEED X700 data projector 4000 ANSI lumens LCOS XGA (1024x768) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - LCOS 4000 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 1000:1
  • - Screen size compatibility: 1016 - 7620 mm (40 - 300")
  • - Focus: Auto/Manual Zoom capability
  • - Built-in speaker(s) 1 W
  • - 360 W
Warranty: 3 years
Long product name Canon XEED X700 data projector 4000 ANSI lumens LCOS XGA (1024x768) Black :
The long product name of Canon XEED X700 data projector 4000 ANSI lumens LCOS XGA (1024x768) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XEED X700, 4000 lumens, LCOS, 1000:1, 1.7x, 40" - 300", DVI-I, HDCP, 4.8 kg, 360/290 W
More>>>
Canon XEED X700 data projector 4000 ANSI lumens LCOS XGA (1024x768) Black:
The official description of Canon XEED X700 data projector 4000 ANSI lumens LCOS XGA (1024x768) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LCOS quality, XGA resolution
The XEED X700 uses LCOS panels to project smooth, faithful images without the unwanted ‘lattice effect’. Native XGA resolution (1024 x 768 pixels) provides the definition needed for clear, crisp text and moving images.

Incredibly bright
With ultra-bright 4000 lumens projection, the XEED X700 ensures that images remain clearly visible in bright light and large venues. The new AC lamp offers increased efficiency and longer lamp life. Canon’s Advanced AISYS optical system optimises the projector’s light path, achieving powerful output from a compact, lightweight chassis.

Stunning contrast
The AISYS optical system eliminates the contrast limitations of traditional LCOS projectors. The result is an incredible 1000:1 contrast ratio - giving lifelike colour tones and deep blacks that faithfully reproduce the source image.

No distractions
In Quiet Mode the XEED X700 is near-silent with fan noise reduced to just 31dBA - keeping the room free from distractions. Progressive scan display is supported for flicker-free moving images.

Zoom lens
The motorised Canon 1.7x wide-angle zoom lens projects large images from short throwing distances, enabling flexible projector placement. The powered lens can be operated from the control panel and remote control handset. The lens coating prevents ghosting and flare.

Simple set-up
The XEED X700 makes setting up simple. Auto Focus detects the projector’s distance from the screen and focuses accordingly. Auto Screen Colour Correction detects the colour of the projection surface and optimises settings accordingly. Vertical Keystone Correction is automatic, eliminating trapezium distortion of the image. The active input port can also be selected automatically, with Auto Input selection.

Advanced connectivity
The DVI port (Digital Visual Interface) of the XEED X700 provides the best possible image quality from digital sources. Support for the HDCP standard allows high quality playback of encrypted digital content. The projector can be controlled over an Ethernet network via the optional Network Adapter.

Compact Design
The portable size of the XEED X700 makes it easy to install. Weighing just 4.8kg, AISYS technology facilitates the combination of high brightness and compact size.

Short summary description Canon XEED X700 data projector 4000 ANSI lumens LCOS XGA (1024x768) Black:
This short summary of the Canon XEED X700 data projector 4000 ANSI lumens LCOS XGA (1024x768) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon XEED X700, 4000 ANSI lumens, LCOS, XGA (1024x768), 1000:1, 1016 - 7620 mm (40 - 300"), 1.2 - 9 m

Long summary description Canon XEED X700 data projector 4000 ANSI lumens LCOS XGA (1024x768) Black:
This is an auto-generated long summary of Canon XEED X700 data projector 4000 ANSI lumens LCOS XGA (1024x768) Black based on the first three specs of the first five spec groups.

Canon XEED X700. Projector brightness: 4000 ANSI lumens, Projection technology: LCOS, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: NSH, Lamp power: 275 W. Focus: Auto/Manual, Focal length range: 21.7 - 35.8 mm, Zoom type: Auto/Manual. Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA),..., Supported video modes: 1080i, 480i, 480p, 576i, 576p, 720p. Noise level: 35 dB, Noise level (economic mode): 31 dB, Preset modes: Cinema, Presentation, sRGB, Standard

Projector
Screen size compatibility *
1016 - 7620 mm (40 - 300")
Projection distance
1.2 - 9 m
Projector brightness *
4000 ANSI lumens
Projection technology *
LCOS
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
1000:1
Projector brightness (economic mode)
3200 ANSI lumens
Uniformity
80%
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 100 Hz
Digital gamma correction
Yes
Keystone correction, horizontal
-20 - 20°
Keystone correction, vertical
-20 - 20°
Matrix size
1.78 cm (0.7")
Matrix type
3-panel (p-Si TFT active)
Light source
Light source type *
Lamp
Lamp type
NSH
Lamp power
275 W
Lens system
Focus *
Auto/Manual
Focal length range
21.7 - 35.8 mm
Zoom capability
Yes
Zoom type
Auto/Manual
Zoom ratio
1.7:1
Magnification
1x
Video
Full HD *
Yes
HD-Ready
Yes
3D *
No
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1080i, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
Ports & interfaces
USB 2.0 ports quantity *
1
Audio (L/R) in *
3
VGA (D-Sub) ports quantity *
1
Composite video in *
1
DVI port *
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Noise level (economic mode)
31 dB
Preset modes
Cinema, Presentation, sRGB, Standard
Dot clock scanning frequency
170 MHz
Noise level *
35 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
1 W
Number of built-in speakers
1
Design
Product colour *
Black
Power
Power consumption (typical) *
360 W
Power consumption (standby) *
7 W
Power consumption (PowerSave)
290 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-30 - 60 °C
Weight & dimensions
Weight *
4.8 kg
Packaging content
Remote control included *
No
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
266 x 336 x 114 mm
Connectivity technology
Wired
Effective sensor resolution
786432 pixels
Lens focal range
F1.85 - F.25
Source Testseek summary Average rating
Reviews
Updated:
2011-10-14 01:04:43
Uk has collected 1 expert review for Canon XEED X700 data projector 4000 ANSI lumens LCOS XGA (1024x768) Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2011-10-14 01:04:42
LCoS projectors arent quite as exotic as they were a year or two ago, but theyre still far from run-of-the- mill. If you havent seen one in action yet, its worth your time to check one out. The Canon Realis X700 ($2,500 street), for one, is well...
Good LCoS technology avoids shortcomings of both LCD and DLP projectors. Excellent image quality.
Bad Built-in audio is too quiet to be usable. Relatively big and heavy.
Bottom line The Canon Realis X700 offers excellent image quality and LCoS technology, which avoids annoyances common with both LCD and DLP projectors...
80%
Country Distributor
Nederland 1 distributor(s)