location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra ZXP3 DS STD plastic card printer Dye-sublimation Colour 300 x 300 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZXP3 DS STD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z32-00000000EM00
Category:
Printers which print on blank plastic cards to produce bespoke designs.
Plastic Card Printers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6696
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Two-year warranty
Long product name Zebra ZXP3 DS STD plastic card printer Dye-sublimation Colour 300 x 300 DPI :
The long product name of Zebra ZXP3 DS STD plastic card printer Dye-sublimation Colour 300 x 300 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZXP Series 3 Dual Sided Colour Card Printer, 300 dpi
More>>>
Short summary description Zebra ZXP3 DS STD plastic card printer Dye-sublimation Colour 300 x 300 DPI:
This short summary of the Zebra ZXP3 DS STD plastic card printer Dye-sublimation Colour 300 x 300 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra ZXP3 DS STD, Dye-sublimation, 300 x 300 DPI, Magnetic stripe (ISO 7811), PVC, PVC Composite, Smart card, 140 card/h, 54 x 86 mm, 762 µm

Long summary description Zebra ZXP3 DS STD plastic card printer Dye-sublimation Colour 300 x 300 DPI:
This is an auto-generated long summary of Zebra ZXP3 DS STD plastic card printer Dye-sublimation Colour 300 x 300 DPI based on the first three specs of the first five spec groups.

Zebra ZXP3 DS STD. Print technology: Dye-sublimation, Maximum resolution: 300 x 300 DPI, Card types: Magnetic stripe (ISO 7811), PVC, PVC Composite, Smart card. Product colour: Grey, White, Display: LCD, Built-in barcodes: 1D, 2D, EAN13, EAN8, Interleaved 2/5, UPC-A. Interface: USB, Optional connectivity: Ethernet. AC input frequency: 50 - 60 Hz, AC input voltage: 100 - 240 V. Weight: 5.53 kg, Dimensions (WxDxH): 201 x 368 x 309 mm

Brand Image Product code Product Stock Price from
Zebra

Zebra ZXP3 DS plastic card printer Dye-sublimation Colour 300 x 300 DPI
(show image)
Z32-EM000000EM00 ZXP3 DS 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra ZXP3 DS STD plastic card printer Dye-sublimation Colour 300 x 300 DPI
(show image)
Z32-E0000000EM00 ZXP3 DS STD 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra ZXP3 DS STD plastic card printer Dye-sublimation Colour 300 x 300 DPI
(show image)
Z32-AM000000EM00 ZXP3 DS STD 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra ZXP3 DS STD plastic card printer Dye-sublimation Colour 300 x 300 DPI
(show image)
Z32-A0000000EM00 ZXP3 DS STD 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra ZXP3 DS STD plastic card printer Dye-sublimation Colour 300 x 300 DPI
(show image)
Z32-0M0C0000EM00 ZXP3 DS STD 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra ZXP3 DS STD plastic card printer Dye-sublimation Colour 300 x 300 DPI
(show image)
Z32-0M000000EM00 ZXP3 DS STD 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra ZXP3 DS STD plastic card printer Dye-sublimation Colour 300 x 300 DPI
(show image)
Z32-000C0000EM00 ZXP3 DS STD 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra ZXP3 DS STD plastic card printer Dye-sublimation Colour 300 x 300 DPI
(show image)
Z32-0000D000EM00 ZXP3 DS STD 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra ZXP3 SS plastic card printer Dye-sublimation 300 x 300 DPI
(show image)
Z31-EM000000EM00 ZXP3 SS 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra ZXP3 SS STD plastic card printer Dye-sublimation 300 x 300 DPI
(show image)
Z31-E0000000EM00 ZXP3 SS STD 0.00
(excl. VAT)
0 (incl. VAT)