Zebra logo

Zebra ZXP3 SS STD plastic card printer Dye-sublimation 300 x 300 DPI

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6052
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Two-year warranty
Long product name Zebra ZXP3 SS STD plastic card printer Dye-sublimation 300 x 300 DPI:

ZXP Series 3 Single Sided Card Printer, 300 dpi + Smart Card Contact Station

Short summary description Zebra ZXP3 SS STD plastic card printer Dye-sublimation 300 x 300 DPI:

Zebra ZXP3 SS STD, Dye-sublimation, 300 x 300 DPI, Magnetic stripe (ISO 7811), PVC, PVC Composite, Smart card, 54 x 86 mm, 762 µm, LCD

Long summary description Zebra ZXP3 SS STD plastic card printer Dye-sublimation 300 x 300 DPI:

Zebra ZXP3 SS STD. Print technology: Dye-sublimation, Maximum resolution: 300 x 300 DPI, Card types: Magnetic stripe (ISO 7811), PVC, PVC Composite, Smart card. Display: LCD, Built-in barcodes: 1D, 2D, EAN13, EAN8, Interleaved 2/5, UPC-A, Internal memory: 32 MB. Interface: USB, Optional connectivity: Ethernet. AC input frequency: 50 - 60 Hz, AC input voltage: 100 - 240 V. Weight: 5.53 kg, Dimensions (WxDxH): 201 x 368 x 309 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.