location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-1705 data projector 2200 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EMP-1705
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H231040DA
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP-1705 data projector 2200 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - LCD 2200 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 400:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colours: 16.78 million colours
  • - Focus: Manual
  • - 1 W
  • - 228 W
Warranty: 3 year next day on-site repair or replace
Long product name Epson EMP-1705 data projector 2200 ANSI lumens LCD XGA (1024x768) :
The long product name of Epson EMP-1705 data projector 2200 ANSI lumens LCD XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EMP-1705 Ultra Portable 1.7kg Projector/ 2200 ANSI lumens/ XGA 1024x768/ Wireless 802.11 a/b/g
More>>>
Epson EMP-1705 data projector 2200 ANSI lumens LCD XGA (1024x768):
The official description of Epson EMP-1705 data projector 2200 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The compact micro-portable wireless projector
Packed with the latest, powerful features the EMP-1705 weighs just 1.7kg. With high speed connectivity up to 54Mbs, you will experience smooth audio and video playback over any secure wireless network.

Project perfect images every time
Present clear, bright images in superb colour with Epson's 3LCD technology and low power consumption energy efficient E-TORL lamp technology - with 2200 ANSI lumens brightness. Project perfectly aligned images in all room shapes and sizes with Automatic Keystone Correction.

Market leading warranty
In the office or on the move, Epson's build quality and superior reliability ensures high performance at all times. And for added peace of mind, all Epson projectors come with a 3 year next day, on-site warranty as standard.

Engage your audience
Re-direct audience attention and pause presentations in an instant with the A/V mute slide. And, with Epson EasyMP™ wireless technology, you can link projectors for multiple screen or one large display for larger-than-life presentations.

Remote network monitoring and control
The EMP-1705 includes EasyMP™ Monitor Suite to enable all projector settings to be viewed and controlled over the network via a PC. It even sends automatic email alerts and reports in the unlikely event of technical problems.

PC-free presentations - world's first USB display connectivity
Leave your computer behind when you travel. Epson EasyMP™ PC-less technology makes your projector a standalone presenting tool. Simply plug in a USB memory stick containing your presentation and run it via remote control.

Short summary description Epson EMP-1705 data projector 2200 ANSI lumens LCD XGA (1024x768):
This short summary of the Epson EMP-1705 data projector 2200 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-1705, 2200 ANSI lumens, LCD, XGA (1024x768), 400:1, 762 - 7620 mm (30 - 300"), 16.78 million colours

Long summary description Epson EMP-1705 data projector 2200 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Epson EMP-1705 data projector 2200 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Epson EMP-1705. Projector brightness: 2200 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Manual. RMS rated power: 1 W. Market positioning: Home cinema

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance
12.1
Projector brightness *
2200 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
400:1
Number of colours
16.78 million colours
Horizontal scan range
15 - 92 kHz
Vertical scan range
50 - 85 Hz
Keystone correction, vertical
-30 - 30°
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp type
UHE
Lamp power
170 W
Lens system
Focus *
Manual
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Ports & interfaces
Microphone in
Yes
VGA (D-Sub) ports quantity *
1
Composite video in *
1
Multimedia
RMS rated power
1 W
Number of built-in speakers
1
Design
Market positioning *
Home cinema
Power
Power consumption (typical) *
228 W
Power consumption (standby) *
5.1 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
20 - 80 °C
Weight & dimensions
Weight *
1.6 kg
Packaging content
Remote control included *
Yes
Other features
Dimensions (WxDxH)
193 x 273 x 68 mm
Power requirements
100-240 V AC ±10%, 50/60 Hz
Interface
802.11 a/b/g
Connectivity technology
Wireless