location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LD542AA graphics card NVIDIA Quadro 400 0.5 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LD542AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LD542AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111181940 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113647
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2012
Product end of life date
Bullet Points HP LD542AA graphics card NVIDIA Quadro 400 0.5 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA Quadro 400 0.5 GB GDDR3
  • - 2560 x 1600 pixels 64 bit PCI Express x16
  • - DisplayPorts quantity: 1
  • - DVI-I ports quantity: 1
  • - DirectX version: 10.1 OpenGL version: 4.1
  • - 32 W
Long product name HP LD542AA graphics card NVIDIA Quadro 400 0.5 GB GDDR3 :
The long product name of HP LD542AA graphics card NVIDIA Quadro 400 0.5 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA Quadro 400 512MB Graphics Card
More>>>
HP LD542AA graphics card NVIDIA Quadro 400 0.5 GB GDDR3:
The official description of HP LD542AA graphics card NVIDIA Quadro 400 0.5 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- NVIDIA® Quadro® 400 delivers superior professional application performance and capabilities compared to consumer graphics.
- High visual fidelity for the discerning designer and engineer is enabled by a rich, 30-bit color engine that produces the broadest dynamic range of over one billion colors
- Supports two active connectors including dual-link DVI with up to 2560 x 1600 @ 60 Hz and DisplayPort with up to 2560 x 1600 @ 60Hz
- With 512 MB of on-board DDR3 memory, Quadro 400 enables professionals to interact with a wide range of design models

Short summary description HP LD542AA graphics card NVIDIA Quadro 400 0.5 GB GDDR3:
This short summary of the HP LD542AA graphics card NVIDIA Quadro 400 0.5 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LD542AA, Quadro 400, 0.5 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description HP LD542AA graphics card NVIDIA Quadro 400 0.5 GB GDDR3:
This is an auto-generated long summary of HP LD542AA graphics card NVIDIA Quadro 400 0.5 GB GDDR3 based on the first three specs of the first five spec groups.

HP LD542AA. Graphics processor family: NVIDIA, Graphics processor: Quadro 400. Discrete graphics card memory: 0.5 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Processor
CUDA *
Yes
CUDA cores
48
Graphics processor family *
NVIDIA
Graphics processor *
Quadro 400
Maximum resolution *
2560 x 1600 pixels
Parallel processing technology support *
Not supported
Memory
Discrete graphics card memory *
0.5 GB
Graphics card memory type *
GDDR3
Memory bus *
64 bit
Memory bandwidth (max)
12.3 GB/s
Ports & interfaces
Interface type *
PCI Express x16
DVI-I ports quantity *
1
DisplayPorts quantity *
1
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
10.1
Shader model version *
4.0
OpenGL version *
4.1
HDCP
No
Dual Link DVI *
Yes
NVIDIA 3D Vision
Yes
Design
Cooling type *
Active
Power
Power consumption (typical) *
32 W
Other features
Mac compatibility
No
HDMI
No
Graphics card interface
Nízky profil