HP logo

HP 400 + NVIDIA Quadro 600 Intel® Xeon® 3000 Sequence W3680 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73606
Info modified on:
07 Mar 2024, 15:34:52
Long product name HP 400 + NVIDIA Quadro 600 Intel® Xeon® 3000 Sequence W3680 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation:

Intel Xeon W3680 (3.33GHz, 12MB L3), 6GB DDR3, 1.5TB 7200 rpm SATA, SATA SuperMulti DVD±RW, Windows 7 Professional 64 + NVIDIA Quadro 600

HP 400 + NVIDIA Quadro 600 Intel® Xeon® 3000 Sequence W3680 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation:

With its revolutionary new architecture and bold new industrial design, the HP Z400 Workstation helps you accomplish more with every minute of your time and every dollar of your investment.

Features

- Featuring genuine Windows for a familiar and intuitive environment

Work smarter: run more tasks, processes and applications simultaneously with a workstation that brings together and optimizes the latest processors, memory, graphics and storage technologies.

- Updated design: with a smart new chassis, quiet acoustics and optional liquid cooling that makes the system even quieter at heavy loads, the HP Z400 showcases HP innovation—inside and out.

- Designed with the environment in mind: minimize power and cooling costs with ENERGY STAR® qualified systems featuring 85% efficient power supplies and an HP-developed energy-saving feature that helps lower energy consumption in off mode.

- Do more every minute: take on bigger challenges with the new Intel® QuickPath Interconnect architecture and your choice of the latest dual- or quad-core Intel® Xeon® processors.

Short summary description HP 400 + NVIDIA Quadro 600 Intel® Xeon® 3000 Sequence W3680 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation:

HP 400 + NVIDIA Quadro 600, 3.33 GHz, Intel® Xeon® 3000 Sequence, W3680, 6 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP 400 + NVIDIA Quadro 600 Intel® Xeon® 3000 Sequence W3680 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation:

HP 400 + NVIDIA Quadro 600. Processor frequency: 3.33 GHz, Processor family: Intel® Xeon® 3000 Sequence, Processor model: W3680. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 475 W. Chassis type: Minitower. Product type: Workstation. Weight: 13.5 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.