Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Black
- - Sensor type: VGA
- - Tilt reading angle: 0 - 180°
- - Standard interfaces: USB, RS-232, Keyboard wedge
Warranty:
5-Year Factory Warranty
Long product name Datalogic Gryphon I GD4430 2D HD VGA Black
:
Gryphon I GD4430, 2D Imager, USB/RS-232/KBW/WE Multi-Interface, HD, Black
The long product name of Datalogic Gryphon I GD4430 2D HD VGA Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Gryphon I GD4430, 2D Imager, USB/RS-232/KBW/WE Multi-Interface, HD, Black
More>>>
Short summary description Datalogic Gryphon I GD4430 2D HD VGA Black:
This short summary of the Datalogic Gryphon I GD4430 2D HD VGA Black data-sheet is auto-generated and uses the product title and the first six key specs.
Datalogic Gryphon I GD4430 2D HD, VGA, 0 - 100000 lx, 650 nm, 0 - 180°, -40 - 40°, -40 - 40°
Long summary description Datalogic Gryphon I GD4430 2D HD VGA Black:
This is an auto-generated long summary of Datalogic Gryphon I GD4430 2D HD VGA Black based on the first three specs of the first five spec groups.
Datalogic Gryphon I GD4430 2D HD. Sensor type: VGA, Light levels (direct sunlight): 0 - 100000 lx, Wavelength: 650 nm. Standard interfaces: USB, RS-232, Keyboard wedge. Product colour: Black, LED indicators: Power, Certification: RoHS, IEC 60825 2. Power consumption (standby): 0.325 W, Input voltage: 4.2 - 5.25 V, Power consumption: 160 mA. Weight: 195 g