Datalogic logo

Datalogic Gryphon I GD4430 2D HD VGA White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16209
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
5-Year Factory Warranty
Long product name Datalogic Gryphon I GD4430 2D HD VGA White:

Gryphon I GD4430, 2D Imager, USB/RS-232/KBW/WE Multi-Interface, HD, White

Short summary description Datalogic Gryphon I GD4430 2D HD VGA White:

Datalogic Gryphon I GD4430 2D HD, VGA, 0 - 100000 lx, 650 nm, 0 - 180°, -40 - 40°, -40 - 40°

Long summary description Datalogic Gryphon I GD4430 2D HD VGA White:

Datalogic Gryphon I GD4430 2D HD. Sensor type: VGA, Light levels (direct sunlight): 0 - 100000 lx, Wavelength: 650 nm. Standard interfaces: USB, RS-232, Keyboard wedge. Product colour: White, LED indicators: Power, Certification: RoHS, IEC 60825 2. Input voltage: 4.2 - 5.25 V, Power consumption: 160 mA. Weight: 195 g

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.