location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Datalogic Gryphon I GD4410 2D VGA White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Datalogic Check ‘Datalogic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gryphon I GD4410 2D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GD4410-WH-B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3609740022203
Category:
Electronic device for reading printed barcodes.
Barcode Readers Check ‘Datalogic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Datalogic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Datalogic Gryphon I GD4410 2D VGA White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - Sensor type: VGA
  • - Tilt reading angle: 0 - 180°
Warranty: 5-Year Factory Warranty
Long product name Datalogic Gryphon I GD4410 2D VGA White :
The long product name of Datalogic Gryphon I GD4410 2D VGA White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gryphon I GD4410, 2D Imager, IBM46xx/OEM USB/RS-232 Multi-Interface, All in One, White with Permanent Base
More>>>
Short summary description Datalogic Gryphon I GD4410 2D VGA White:
This short summary of the Datalogic Gryphon I GD4410 2D VGA White data-sheet is auto-generated and uses the product title and the first six key specs.

Datalogic Gryphon I GD4410 2D, VGA, 0 - 100000 lx, 0 - 180°, -40 - 40°, -40 - 40°, White

Long summary description Datalogic Gryphon I GD4410 2D VGA White:
This is an auto-generated long summary of Datalogic Gryphon I GD4410 2D VGA White based on the first three specs of the first five spec groups.

Datalogic Gryphon I GD4410 2D. Sensor type: VGA, Light levels (direct sunlight): 0 - 100000 lx, Tilt reading angle: 0 - 180°. Product colour: White, LED indicators: Power. Power consumption (standby): 0.325 W, Input voltage: 4 - 14 V, Power consumption: 170 mA. Weight: 195 g. Dimensions (WxDxH): 181 x 71 x 100 mm, Light source: VLD

Brand Image Product code Product Stock Price from
Datalogic

Datalogic Gryphon I GD4430 2D VGA White
(show image)
GD4430-WHK1B Gryphon I GD4430 2D 0.00
(excl. VAT)
0 (incl. VAT)
Datalogic

Datalogic Gryphon I GD4430 2D HD VGA White
(show image)
GD4430-WH-HD Gryphon I GD4430 2D HD 0.00
(excl. VAT)
0 (incl. VAT)
Datalogic

Datalogic Gryphon I GD4430 2D VGA White
(show image)
GD4430-WH-B Gryphon I GD4430 2D 0.00
(excl. VAT)
0 (incl. VAT)
Datalogic

Datalogic Gryphon I GD4430 2D VGA White
(show image)
GD4430-WH Gryphon I GD4430 2D 0.00
(excl. VAT)
0 (incl. VAT)
Datalogic

Datalogic Gryphon I GD4430 2D HD VGA Black
(show image)
GD4430-BK-HD Gryphon I GD4430 2D HD 0.00
(excl. VAT)
0 (incl. VAT)
Datalogic

Datalogic Gryphon I GD4430 2D VGA Black
(show image)
GD4430-BK-B Gryphon I GD4430 2D 0.00
(excl. VAT)
0 (incl. VAT)
Datalogic

Datalogic Gryphon I GD4430 2D VGA Black
(show image)
GD4430-BK Gryphon I GD4430 2D 0.00
(excl. VAT)
0 (incl. VAT)
Datalogic

Datalogic Gryphon I GD4410 2D VGA White
(show image)
GD4410-WH Gryphon I GD4410 2D 0.00
(excl. VAT)
0 (incl. VAT)
Datalogic

Datalogic Gryphon I GD4410 2D VGA Black
(show image)
GD4410-BK-B Gryphon I GD4410 2D 0.00
(excl. VAT)
0 (incl. VAT)
Datalogic

Datalogic Gryphon I GD4410 2D VGA Black
(show image)
GD4410-BK Gryphon I GD4410 2D 0.00
(excl. VAT)
0 (incl. VAT)