location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZE-M951 label-making tape Black on silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TZE-M951
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZE-M951 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766684026 show
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 320182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 10:58:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother TZE-M951 label-making tape Black on silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tape size: 2.4 cm
  • - Brand compatibility: Brother
  • - Label colour: Black on silver
Long product name Brother TZE-M951 label-making tape Black on silver :
The long product name of Brother TZE-M951 label-making tape Black on silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24 mm black on silver, 8m
More>>>
Brother TZE-M951 label-making tape Black on silver:
The official description of Brother TZE-M951 label-making tape Black on silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Brother TZe tape cassettes have been developed to work perfectly with our P-touch labelling machines, giving you professional labels that are designed to last.

Short summary description Brother TZE-M951 label-making tape Black on silver:
This short summary of the Brother TZE-M951 label-making tape Black on silver data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TZE-M951, Black on silver, Brother, 8 m, 2.4 cm

Long summary description Brother TZE-M951 label-making tape Black on silver:
This is an auto-generated long summary of Brother TZE-M951 label-making tape Black on silver based on the first three specs of the first five spec groups.

Brother TZE-M951. Label colour: Black on silver, Brand compatibility: Brother. Tape length: 8 m. Tape size: 2.4 cm

Features
Label colour *
Black on silver
Brand compatibility
Brother
Weight & dimensions
Tape length
8 m
Logistics data
Harmonized System (HS) code
48219090
Other features
Tape size
2.4 cm
Brand Image Product code Product Stock Price from
Brother TZE-FX261 label-making tape Black on white Brother TZE-FX261 label-making tape Black on white
(show image)
TZE-FX261 TZE-FX261 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-M931 label-making tape Black on silver Brother TZE-M931 label-making tape Black on silver
(show image)
TZE-M931 TZE-M931 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-FX611 label-making tape Black on yellow Brother TZE-FX611 label-making tape Black on yellow
(show image)
TZE-FX611 TZE-FX611 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-FA3 label-making tape Blue on white Brother TZE-FA3 label-making tape Blue on white
(show image)
TZE-FA3 TZE-FA3 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-435 label-making tape White on red Brother TZE-435 label-making tape White on red
(show image)
TZE-435 TZE-435 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-335 label-making tape White on black TZ Brother TZE-335 label-making tape White on black TZ
(show image)
TZE-335 TZE-335 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-S641 label-making tape Black on yellow TZ Brother TZE-S641 label-making tape Black on yellow TZ
(show image)
TZE-S641 TZE-S641 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-421 label-making tape Black on red Brother TZE-421 label-making tape Black on red
(show image)
TZE-421 TZE-421 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-631 label-making tape Black on yellow Brother TZE-631 label-making tape Black on yellow
(show image)
TZE-631 TZE-631 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-431 label-making tape Black on red Brother TZE-431 label-making tape Black on red
(show image)
TZE-431 TZE-431 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 9 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
France 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
México 1 distributor(s)