location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother Labelling Tape 12mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Labelling Tape 12mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZE-131 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045908217 show
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 521462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 14:06:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother Labelling Tape 12mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12mm wide, 8m long
  • - High quality genuine Brother cassette
  • - Ensure durable, easily readable results
  • - Compatible with P-touch label printers that show the TZ or TZe logo on the tape cassette cover
  • - self-adhesive laminated labels
Warranty: 12 month limited return to base warranty
Long product name Brother Labelling Tape 12mm :
The long product name of Brother Labelling Tape 12mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Genuine Brother TZe-131 Labelling Tape – Black on Clear, 12mm wide
More>>>
Brother Labelling Tape 12mm:
The official description of Brother Labelling Tape 12mm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Brother TZe-131 Black on Clear Labelling Tape – 12mm wide. Tape is 8m long. Compatible with P-touch label printers that show the TZ or TZe logo on the tape cassette cover.

This genuine Brother TZe-131 laminated labelling tape cassette is guaranteed to provide you with crisp, sharp and easily readable labels that last.

Equally handy in the home, office or workplace, this versatile black on clear TZe-131 labelling tape can be used to identify the contents of everything from file folders and shelves, as well as cables and other equipment.

These self-adhesive laminated labels have been developed to withstand extremes of temperatures, and are resistant to chemicals, abrasion, sunlight and submersion in water, making them suitable for both indoor and outdoor use.

TZe tape cassettes are quick and easy to install, and come in various label widths, colours and materials - ensuring your P-touch machine meets all your labelling needs.

Short summary description Brother Labelling Tape 12mm:
This short summary of the Brother Labelling Tape 12mm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother Labelling Tape 12mm, Black on transparent, Continuous label, TZe, Grey, Thermal transfer, China

Long summary description Brother Labelling Tape 12mm:
This is an auto-generated long summary of Brother Labelling Tape 12mm based on the first three specs of the first five spec groups.

Brother Labelling Tape 12mm. Label colour: Black on transparent, Type: Continuous label, Tape type: TZe. Tape width: 1.2 cm, Tape length: 8 m, Width: 20 mm. Tape size: 1.2 cm

Brand Image Product code Product Stock Price from
Brother TZE2312PK label-making tape Black on white TZe Brother TZE2312PK label-making tape Black on white TZe
(show image)
TZE2312PK TZE2312PK 0.00
(excl. VAT)
0 (incl. VAT)
Brother Gloss Non-Laminated Labelling Tape Brother Gloss Non-Laminated Labelling Tape
(show image)
TZ-N201 Gloss Non-Laminated Labelling Tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother Gloss Laminated Security Tape Brother Gloss Laminated Security Tape
(show image)
TZ-SE4 Gloss Laminated Security Tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother Gloss Laminated Labelling Tape Brother Gloss Laminated Labelling Tape
(show image)
TZ-741 Gloss Laminated Labelling Tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother Gloss Laminated Labelling Tape Brother Gloss Laminated Labelling Tape
(show image)
TZ-B31 Gloss Laminated Labelling Tape 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
México 3 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)