location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother Gloss Laminated Security Tape

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gloss Laminated Security Tape
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZ-SE4 show
Show alternative article codes used in the online market place
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113616
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:09:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother Gloss Laminated Security Tape
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tape type: TZ
  • - Laminated
  • - Print technology: Thermal transfer
  • - Brand compatibility: Brother
  • - Label colour: Black on white
  • - Tape width: 1.8 cm
  • - Quantity per pack: 1 pc(s)
Long product name Brother Gloss Laminated Security Tape :
The long product name of Brother Gloss Laminated Security Tape. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gloss Laminated Security Tape - 18mm, black/white
More>>>
Brother Gloss Laminated Security Tape:
The official description of Brother Gloss Laminated Security Tape as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This tape features our exclusive laminated tape process and a special tell-tale adhesive. If the label is removed, a checkerboard pattern is left behind on the item and also on the tape making it obvious that someone has tampered with the label. Primarily used for property security applications. Each tape is 8m (26.2 ft) long.

Features:
- gloss laminated security tape
- black on white
- 18mm width and 8m length

Short summary description Brother Gloss Laminated Security Tape:
This short summary of the Brother Gloss Laminated Security Tape data-sheet is auto-generated and uses the product title and the first six key specs.

Brother Gloss Laminated Security Tape, Black on white, TZ, Blue, Thermal transfer, Gloss, Brother

Long summary description Brother Gloss Laminated Security Tape:
This is an auto-generated long summary of Brother Gloss Laminated Security Tape based on the first three specs of the first five spec groups.

Brother Gloss Laminated Security Tape. Label colour: Black on white, Tape type: TZ, Product colour: Blue. Tape width: 1.8 cm, Tape length: 8 m, Quantity per pack: 1 pc(s)

Features
Label colour *
Black on white
Tape type
TZ
Product colour
Blue
Print technology
Thermal transfer
Finish type
Gloss
Laminated
Yes
Brand compatibility
Brother
Features
Compatibility
PT-1400, PT-1500, PT-1500PC, PT-1830C, PT-1830SC, PT-1880C, PT-1880SC, PT-1880W, PT-2030, PT-2030AD, PT-2030VP, PT-2100, PT-2430PC, PT-2500PC, PT-2730, PT-2730VP, PT-3600, PT-530, PT-550, PT-7500, PT-9200DX, PT-9200PC, PT-9400, PT-9500PC, PT-9600, PT-9700PC, PT-9800PCN, PT-D600, PT-P700
Weight & dimensions
Tape width *
1.8 cm
Tape length
8 m
Quantity per pack
1 pc(s)
Package type
Box
Brand Image Product code Product Stock Price from
Brother Laminated tape 12mm Brother Laminated tape 12mm
(show image)
TZE-731 Laminated tape 12mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Laminated tape 9mm Brother Laminated tape 9mm
(show image)
TZE-721 Laminated tape 9mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Labelling Tape 9mm Brother Labelling Tape 9mm
(show image)
TZE-621 Labelling Tape 9mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Laminated tape 6mm Brother Laminated tape 6mm
(show image)
TZE-611 Laminated tape 6mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Laminated tape 18mm Brother Laminated tape 18mm
(show image)
TZE-541 Laminated tape 18mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Labelling Tape 24mm Brother Labelling Tape 24mm
(show image)
TZE-151 Labelling Tape 24mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Laminated tape 9mm Brother Laminated tape 9mm
(show image)
TZE-521 Laminated tape 9mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Labelling Tape 18mm Brother Labelling Tape 18mm
(show image)
TZE-641 Labelling Tape 18mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Laminated tape 12mm Brother Laminated tape 12mm
(show image)
TZE-132 Laminated tape 12mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Labelling Tape 12mm Brother Labelling Tape 12mm
(show image)
TZE-131 Labelling Tape 12mm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Australia 1 distributor(s)