location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master Gaming MM711 Retro mouse Ambidextrous USB Type-A Optical 16000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MM711 Retro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MM-711-GSOL1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719512106945 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12443
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cooler Master Gaming MM711 Retro mouse Ambidextrous USB Type-A Optical 16000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LIGHTWEIGHT HONEYCOMB SHELL
  • - GAMING-GRADE OPTICAL SENSOR
  • - RGB SCROLL WHEEL AND LOGO
  • - ULTRAWEAVE CABLE
  • - ERGONOMIC SHAPE
  • - OMRON SWITCHES
Warranty: 2 years
Long product name Cooler Master Gaming MM711 Retro mouse Ambidextrous USB Type-A Optical 16000 DPI :
The long product name of Cooler Master Gaming MM711 Retro mouse Ambidextrous USB Type-A Optical 16000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ABS Plastic/PTFE, PixArt PMW3389, 16000 DPI max, 400 ips, 1000Hz, 32 bit ARM Cortex M0+
More>>>
Short summary description Cooler Master Gaming MM711 Retro mouse Ambidextrous USB Type-A Optical 16000 DPI:
This short summary of the Cooler Master Gaming MM711 Retro mouse Ambidextrous USB Type-A Optical 16000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master Gaming MM711 Retro, Ambidextrous, Optical, USB Type-A, 16000 DPI, Blue, Grey

Long summary description Cooler Master Gaming MM711 Retro mouse Ambidextrous USB Type-A Optical 16000 DPI:
This is an auto-generated long summary of Cooler Master Gaming MM711 Retro mouse Ambidextrous USB Type-A Optical 16000 DPI based on the first three specs of the first five spec groups.

Cooler Master Gaming MM711 Retro. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 16000 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel, Acceleration (max): 50 G. Illumination colour: Blue, Green, Red. Power source: Cable. Product colour: Blue, Grey

Brand Image Product code Product Stock Price from
R-Go Tools Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired R-Go Tools Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired
(show image)
RGOTWBMWLBL Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Vertical mouse R-Go HE Basic, ergonomic mouse, medium (hand size ≥ 185 mm), right-handed, Bluetooth, grey R-Go Tools Vertical mouse R-Go HE Basic, ergonomic mouse, medium (hand size ≥ 185 mm), right-handed, Bluetooth, grey
(show image)
RGOHEBAMRWL Vertical mouse R-Go HE Basic, ergonomic mouse, medium (hand size ≥ 185 mm), right-handed, Bluetooth, grey 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming MM711 mouse Ambidextrous USB Type-A Optical 16000 DPI
(show image)
MM-711-KKOL1 MM711 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming MM710 mouse Ambidextrous USB Type-A Optical 16000 DPI
(show image)
MM-710-WWOL1 MM710 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Peripherals CM110 mouse Gaming Ambidextrous USB Type-A Optical 6000 DPI
(show image)
CM-110-KKWO1 CM110 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming MM710 mouse Ambidextrous USB Type-A Optical 16000 DPI
(show image)
MM-710-KKOL1 MM710 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming MM830 mouse Right-hand USB Type-A Optical 24000 DPI
(show image)
MM-830-GKOF1 MM830 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming CM310 mouse Right-hand USB Type-A Optical 10000 DPI
(show image)
CM-310-KKWO2 CM310 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master MasterMouse Pro L mouse Gaming Ambidextrous USB Type-A Optical 12000 DPI
(show image)
SGM-4006-KFOA1 MasterMouse Pro L 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Ergonomic mouse R-Go HE Break with break software, medium (hand size 165-185 mm), right-handed, Bluetooth, black R-Go Tools Ergonomic mouse R-Go HE Break with break software, medium (hand size 165-185 mm), right-handed, Bluetooth, black
(show image)
RGOHEWL Ergonomic mouse R-Go HE Break with break software, medium (hand size 165-185 mm), right-handed, Bluetooth, black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)