location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex 3100 large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2E27A#B19
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1970
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Oct 2024 15:50:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 May 2019
Product end of life date
Bullet Points HP Latex 3100 large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sharpen your competitive edge. Handle many applications within a campaign – from high-value indoor to economical outdoor applications – with high image quality at speed[1] with versatile HP Latex Technology.
  • - Meet increasingly tight deadlines without sacrificing quality – 77 m²/hr indoor high quality[2], 120 m²/hr outdoor.[4] Proof while printing. Deliver high operational efficiency, flexibility – LED proofing lights, roll-to-free fall and dual roll.
  • - Reduce resources and keep support fees low with HP Print Care preventive maintenance, uptime kits and easy servicing. Control costs keeping production peaks in-house. Integrate data with the JDF-enabled HP Latex 3100 Printer for data, cost control.
Warranty: One-year limited hardware warranty
Long product name HP Latex 3100 large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN :
The long product name of HP Latex 3100 large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Latex 3100 Printer, Latex printing, 1200 x 1200dpi
More>>>
HP Latex 3100 large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN:
The official description of HP Latex 3100 large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fine-tune your production. Address a diverse range of application needs and deliver on short turnarounds – even meet production peaks in-house without sacrificing quality. Manage your costs more effectively and enable higher productivity.

Short summary description HP Latex 3100 large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN:
This short summary of the HP Latex 3100 large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Latex 3100, Latex printing, 1200 x 1200 DPI, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 315 m²/hr, Banner, 0.4 mm

Long summary description HP Latex 3100 large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN:
This is an auto-generated long summary of HP Latex 3100 large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN based on the first three specs of the first five spec groups.

HP Latex 3100. Print technology: Latex printing, Maximum resolution: 1200 x 1200 DPI, Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow. Paper tray media types: Banner, Media thickness: 0.4 mm, Maximum roll width: 3.2 m. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Grey, Certification: WEEE, RoHS, REACH, CE. Power consumption (typical): 10000 W

Offer a diverse range of high-quality applications

Versatile HP Latex Technology and HP Latex Optimiser deliver high image quality at speed.[1]
Handle diverse campaign and production needs from high-value indoor to economical outdoor applications.
Get superb quality for signage and decoration – wide colour gamut, sharp, repeatable quality, 6 colours, 1200 dpi.
Retain media value – HP Latex Inks conform to the media surface, preserving gloss and texture, unlike UV.

Handle peaks in production

Respond to increasingly shorter turnaround times without sacrificing quality – 77 m²/hr indoor high quality.[2]
Proof while printing with the LED Proofing Lights for on-printer visual assessment and proofing.
Increase efficiency – Printer Status Beacon enables one person to operate multiple printers effectively.
Confidently increase unattended printing with HP Latex Mobile app[3] for remote production monitoring.

Enable higher profitability

Help reduce maintenance costs with ramp-up training, HP Print Care preventive maintenance and uptime kits.
Help reduce support and service fees with easy servicing your operator can perform.
Maintain control over your costs and contract commitments by keeping peaks of production in-house.
JDF enabled for integrating production data – for more accurate data analysis, accounting and cost control.

Printing
Print technology *
Latex printing
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
7
Printing colours *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Print speed (normal quality)
315 m²/hr
Print head
7
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Paper tray media types *
Banner
Media thickness
0.4 mm
Maximum roll width
3.2 m
Maximum roll diameter
30 cm
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
RJ-45 ports quantity
1
Performance
Product colour *
Grey
Built-in display *
Yes
Certification
WEEE, RoHS, REACH, CE
Power
Power consumption (typical)
10000 W
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 70%
Weight & dimensions
Width
5980 mm
Depth
1720 mm
Height
1870 mm
Weight
1740 kg
Packaging data
Package width
5860 mm
Package depth
1930 mm
Package height
2160 mm
Package weight
2500 kg
Manual
Yes
Country Distributor
Switzerland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP Latex 3100 large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN:
Disclaimer

[1]The HP Latex 3100 Printer is based on HP Thermal Inkjet technology – seven printheads providing over 70,000 nozzles with 12 picolitre drops, nozzle redundancy and automatic maintenance features – enabling high image quality at high speed over long runs compared to piezo-based technology.
[2]Printed in Indoor High Quality mode (6-pass 6-colour 100%).
[3]HP Latex Mobile is compatible with Android™ 4.1.2 or later and iOS 7 or later, and requires the printer and the smart phone or tablet to be connected to the Internet.
[4]Printed in Outdoor mode (3-pass 6-colour 80%).