location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 881 Latex Optimizer Printhead

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
881 Latex Optimizer Printhead
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR330A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758106631 show
Category:
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
Print Heads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2024 00:55:54
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 881 Latex Optimizer Printhead
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - OEM code: CR330A
  • - Country of origin: United States
  • - 1 pc(s)
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 881 Latex Optimizer Printhead :
The long product name of HP 881 Latex Optimizer Printhead. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

881 Latex Optimizer Printhead
More>>>
HP 881 Latex Optimizer Printhead:
The official description of HP 881 Latex Optimizer Printhead as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for large and very large print service providers producing retail advertising, outdoor advertising, event and exhibition displays, vehicle graphics and interior decoration.
HP 881 Latex Printheads are low-maintenance, user-replaceable printheads designed to deliver consistent, high-quality results at fast print speeds. Count on high productivity and keep your workflow running smoothly.

Short summary description HP 881 Latex Optimizer Printhead:
This short summary of the HP 881 Latex Optimizer Printhead data-sheet is auto-generated and uses the product title and the first six key specs.

HP 881 Latex Optimizer Printhead, HP Latex 1500 Printer, HP Latex 3000 Printer, HP Latex 3100 Printer, HP Latex 3500 Printer, HP..., CR330A, United States, 191 mm, 270 mm, 95 mm

Long summary description HP 881 Latex Optimizer Printhead:
This is an auto-generated long summary of HP 881 Latex Optimizer Printhead based on the first three specs of the first five spec groups.

HP 881 Latex Optimizer Printhead. Compatibility: HP Latex 1500 Printer, HP Latex 3000 Printer, HP Latex 3100 Printer, HP Latex 3500 Printer, HP..., OEM code: CR330A, Country of origin: United States. Width: 191 mm, Depth: 270 mm, Height: 95 mm. Package width: 191 mm, Package depth: 270 mm, Package height: 95 mm. Master (outer) cases per pallet: 30 pc(s), Products per pallet: 180 pc(s), Layers per pallet: 5 pc(s)

Performance
Compatibility *
HP Latex 1500 Printer, HP Latex 3000 Printer, HP Latex 3100 Printer, HP Latex 3500 Printer, HP Latex 3600 Printer, HP Latex 3800 Jumbo Printer
OEM code
CR330A
Country of origin
United States
Weight & dimensions
Width
191 mm
Depth
270 mm
Height
95 mm
Packaging data
Package width
191 mm
Package depth
270 mm
Package height
95 mm
Package weight
570 g
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 70%
Storage temperature (T-T)
5 - 40 °C
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Logistics data
Master (outer) cases per pallet
30 pc(s)
Pallet dimensions (W x D x H)
1016 x 1219 x 1175 mm
Products per pallet
180 pc(s)
Layers per pallet
5 pc(s)
Pallet size (EU)
1016 x 1219 x 1175 mm
Products per pallet (EU)
180 pc(s)
Pallet gross weight
135 g
Products per master (outer) case
6 pc(s)
Master (outer) case gross weight
3.9 g
Quantity per pack
1 pc(s)
Pallet weight (EU)
135 g
Technical details
Box contents
Printhead
Country Distributor
Nederland 3 distributor(s)
Portugal 1 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United Arab Emirates 2 distributor(s)
Polska 1 distributor(s)
Czech Republic 1 distributor(s)