location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 225 Wired Mouse and Keyboard Combo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
225 Wired Mouse and Keyboard Combo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
286J4AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161119187 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 649503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Aug 2024 13:02:59
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 225 Wired Mouse and Keyboard Combo
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - This mouse and keyboard are one comfortable combo. The mouse has perfectly positioned left and right buttons and a scroll wheel. Plus, with 0-6 degree adjustable feet, you'll be able to type comfortably on a three-zone, full sized keyboard.
  • - Connecting some peripheral devices can be a complex and time consuming task. Who needs that? With easy plug and play USB connectivity, you can get your mouse and keyboard connected quickly so you can get on with your work day.
  • - You should feel good about the products you buy and use. Rest assured, this wired mouse and keyboard combo is responsibly made with over 50% of the plastics comprised of recycled materials.
Warranty: One-year limited warranty.
Long product name HP 225 Wired Mouse and Keyboard Combo :
The long product name of HP 225 Wired Mouse and Keyboard Combo. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

225 Wired Mouse and Keyboard Combo
More>>>
HP 225 Wired Mouse and Keyboard Combo:
The official description of HP 225 Wired Mouse and Keyboard Combo as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Every Day Productivity
Think how much you use your mouse and keyboard. That's why we've taken the time to design products that are comfortable to use so you can work productively every day - and all day if necessary.

Short summary description HP 225 Wired Mouse and Keyboard Combo:
This short summary of the HP 225 Wired Mouse and Keyboard Combo data-sheet is auto-generated and uses the product title and the first six key specs.

HP 225 Wired Mouse and Keyboard Combo, Full-size (100%), Wired, USB, Membrane, Black, Mouse included

Long summary description HP 225 Wired Mouse and Keyboard Combo:
This is an auto-generated long summary of HP 225 Wired Mouse and Keyboard Combo based on the first three specs of the first five spec groups.

HP 225 Wired Mouse and Keyboard Combo. Keyboard form factor: Full-size (100%), Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane. Product colour: Black. Mouse included

Designed for Comfort

This mouse and keyboard are one comfortable combo. The mouse has perfectly positioned left and right buttons and a scroll wheel. Plus, with 0-6 degree adjustable feet, you'll be able to type comfortably on a three-zone, full sized keyboard.

Plug and Play Connectivity

Connecting some peripheral devices can be a complex and time consuming task. Who needs that? With easy plug and play USB connectivity, you can get your mouse and keyboard connected quickly so you can get on with your work day.

Responsibly Made

You should feel good about the products you buy and use. Rest assured, this wired mouse and keyboard combo is responsibly made with over 50% of the plastics comprised of recycled materials.

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Membrane
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Design
Backlight *
No
Product colour *
Black
Power
Power source type *
USB
Mouse
Mouse included *
Yes
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 195161434068; (ABU) 195161119019; (AC3) 195161434075
HP GTIN (EAN/UPC)
195161434068, 195161119019, 195161434075
Weight & dimensions
Keyboard dimensions (WxDxH)
138 x 436 x 20.5 mm
Keyboard weight
470 g
Mouse dimensions (WxDxH)
112 x 63 x 36 mm
Mouse weight
80 g
Weight
470 g
Packaging content
Number of products included *
1 pc(s)
Logistics data
Harmonized System (HS) code
84716060
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
México 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 5 distributor(s)
Worldwide 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)