location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 1010 printer 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 1010 printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2460A
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 217829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2005
Product end of life date
Bullet Points HP LaserJet 1010 printer 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 600 x 600 DPI
  • - A4 12 ppm
  • - Duplex printing
  • - Maximum duty cycle: 5000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 125 sheets
  • - Internal memory: 8 MB Built-in processor 133 MHz
Warranty: 1 year
Long product name HP LaserJet 1010 printer 600 x 600 DPI A4 :
The long product name of HP LaserJet 1010 printer 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet 1010 12 ppm, 600 dpi, USB
More>>>
HP LaserJet 1010 printer 600 x 600 DPI A4:
The official description of HP LaserJet 1010 printer 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP LaserJet 1010 series printer is a compact, reliable and easy-to-use personal printer, ideal for creating high quality documents. HP's instant-on fuser lets you print your first page in less than 10 seconds with print speeds up to 14 ppm.

Short summary description HP LaserJet 1010 printer 600 x 600 DPI A4:
This short summary of the HP LaserJet 1010 printer 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 1010 printer, Laser, 600 x 600 DPI, A4, 12 ppm, Duplex printing, Black, Grey

Long summary description HP LaserJet 1010 printer 600 x 600 DPI A4:
This is an auto-generated long summary of HP LaserJet 1010 printer 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet 1010 printer. Print technology: Laser. Maximum duty cycle: 5000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 12 ppm, Duplex printing. Product colour: Black, Grey

Printing
Print speed (black, draft quality, A4/US Letter)
12 ppm
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Time to first page (black, normal)
10 s
Features
Maximum duty cycle *
5000 pages per month
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
125 sheets
Maximum input capacity
160 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
JIS B-series sizes (B0...B9)
B5
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
8 MB
Card reader integrated
No
Built-in processor
Yes
Processor model
RISC
Processor frequency
133 MHz
Design
Product colour *
Black, Grey
Power
Power consumption (standby)
7 W
System requirements
Minimum storage drive space
140 MB
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
370 mm
Depth
230 mm
Height
208 mm
Weight
5.9 kg
Dimensions (WxDxH)
370 x 230 x 208 mm
Other features
Print quality (black, draft quality)
600 DPI
Print quality (black, normal quality)
600 DPI
Non-operating relative humidity (non-condensing)
10 - 80%
Recommended operating temperature range (T-T)
10 - 32.5 °C
I/O ports
1 x USB
Media weights by paper path
60 - 105 g/m2, 60 - 163 g/m2
Duty cycle letter size (maximum)
5000 pages per month
Print speed (black, best quality, A4)
12 ppm
Print quality (black, best quality)
600 x 600 DPI
Power consumption (active)
214 W
PictBridge
No
Country Distributor
United Kingdom 1 distributor(s)