location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B302-4HX4H-4K 4x4 HDMI Matrix Switch/Splitter with Audio Extractor, Remote Access and Multi-Resolution Support, 4K 60 Hz, HDR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B302-4HX4H-4K 4x4 HDMI Matrix Switch/Splitter with Audio Extractor, Remote Access and Multi-Resolution Support, 4K 60 Hz, HDR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B302-4HX4H-4K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332256560 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79103
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:46:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B302-4HX4H-4K 4x4 HDMI Matrix Switch/Splitter with Audio Extractor, Remote Access and Multi-Resolution Support, 4K 60 Hz, HDR
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports UHD resolutions up to 4K @ 60 Hz (4:4:4) for crystal-clear video quality
  • - Carries High Dynamic Range (HDR) signals for rich contrast and expanded color accuracy
  • - Allows storage and instant recall of saved or pre-programmed display combinations
  • - Supports multi-resolution output for mixing and matching displays of various resolutions
  • - Permits easy network configuration to match the unit’s pre-assigned IP address
Warranty: 3-year limited
Long product name Tripp Lite B302-4HX4H-4K 4x4 HDMI Matrix Switch/Splitter with Audio Extractor, Remote Access and Multi-Resolution Support, 4K 60 Hz, HDR :
The long product name of Tripp Lite B302-4HX4H-4K 4x4 HDMI Matrix Switch/Splitter with Audio Extractor, Remote Access and Multi-Resolution Support, 4K 60 Hz, HDR. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4x4 HDMI Matrix Switch/Splitter with Audio Extractor, Remote Access and Multi-Resolution Support, 4K 60 Hz, HDR
More>>>
Tripp Lite B302-4HX4H-4K 4x4 HDMI Matrix Switch/Splitter with Audio Extractor, Remote Access and Multi-Resolution Support, 4K 60 Hz, HDR:
The official description of Tripp Lite B302-4HX4H-4K 4x4 HDMI Matrix Switch/Splitter with Audio Extractor, Remote Access and Multi-Resolution Support, 4K 60 Hz, HDR as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HDMI Matrix Switch for Digital Signage or Other Applications with Multiple Video Displays
This matrix switch/splitter features four HDMI inputs and four HDMI outputs. This allows you to connect as many as four high-definition video sources, such as laptops, Blu-ray players, video game systems, Roku boxes, media servers or cable/satellite boxes, and transmit them to four high-definition televisions, projectors or monitors. The B302-4HX4H-4K is recommended for home theaters (transmit to HDTVs located in different rooms) or digital signage applications in showrooms, restaurants, trade shows, schools, training rooms and retail settings.

Enjoy Great Flexibility in Transmitting Video to Different Displays or Even Different Rooms
Send the same video image to all displays or transmit different videos to different displays and switch between them. Convenient push buttons on the front of the unit let you instantly choose which sources and displays to highlight. You can also use the included IR hardware, RS-232 serial commands (cable sold separately) or the included GUI software to pick and choose. Remote access of the matrix switch/splitter is possible by configuring your network to match its pre-assigned IP address.

Transmits Crystal-Clear True 4K Video with HDR and 4:4:4 Color
The B302-4HX4H-4K supports Ultra HD resolutions up to 4096 x 2160 (4K x 2K) at 60 Hz, as well as HDR video, providing a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks that pop on your 4K display. HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications. This switch also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.

Multi-Resolution Support Allows Mixing and Matching of Displays of Different Resolutions
Say you have a brand new 4K (at 60 Hz) HDTV in the living room, but want to also connect your Blu-ray player or satellite box to the older 1080p TV in the bedroom. The B302-4HX4H-4K is backward compatible with 4K (at 30 Hz) and 1080p (at 60 Hz) resolutions via automatic switching. This matrix switch/splitter allows each connected monitor to display video at its maximum resolution. Most other splitters default each monitor to the lowest common resolution (meaning you would only get a 1080p image on that new 4K TV).

Convenient Scene Storage and Instant Recall
You can store as many as 12 different display or scene combinations in the matrix switch’s internal memory. Mix and match any sources you want with the displays you want and save it to memory. Forgot which source/display combination you used last week or accidentally changed one of the sources or displays? Don’t worry – use the recall feature to bring back the combination you had last.

Built-In Audio Extractor Lets You Control Sound, as Well as Picture
The 3.5 mm audio jacks located above each HDMI output allow you to connect an amplifier, receiver or soundbar for digital stereo sound.

Designed for Quick Setup and Immediate Use
Connect your devices to the HDMI ports with user-supplied HDMI cables (such as P569-Series), and plug the included external power supply (with four international plug adapters to ensure use all over the world) into an AC power source to get started. Use the included hardware to install the unit on a wall or 19-inch rack. A CD is included for downloading the optional GUI control software (not compatible with macOS).

Short summary description Tripp Lite B302-4HX4H-4K 4x4 HDMI Matrix Switch/Splitter with Audio Extractor, Remote Access and Multi-Resolution Support, 4K 60 Hz, HDR:
This short summary of the Tripp Lite B302-4HX4H-4K 4x4 HDMI Matrix Switch/Splitter with Audio Extractor, Remote Access and Multi-Resolution Support, 4K 60 Hz, HDR data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B302-4HX4H-4K 4x4 HDMI Matrix Switch/Splitter with Audio Extractor, Remote Access and Multi-Resolution Support, 4K 60 Hz, HDR, HDMI, Steel, Black, 60 Hz, 4096 x 2160 pixels, 2.0 channels

Long summary description Tripp Lite B302-4HX4H-4K 4x4 HDMI Matrix Switch/Splitter with Audio Extractor, Remote Access and Multi-Resolution Support, 4K 60 Hz, HDR:
This is an auto-generated long summary of Tripp Lite B302-4HX4H-4K 4x4 HDMI Matrix Switch/Splitter with Audio Extractor, Remote Access and Multi-Resolution Support, 4K 60 Hz, HDR based on the first three specs of the first five spec groups.

Tripp Lite B302-4HX4H-4K 4x4 HDMI Matrix Switch/Splitter with Audio Extractor, Remote Access and Multi-Resolution Support, 4K 60 Hz, HDR. Video port type: HDMI. Material: Steel, Product colour: Black, Maximum refresh rate: 60 Hz. AC adapter input voltage: 100 - 240 V, AC adapter frequency: 50/60 Hz, AC adapter input current: 0.9 A. Weight: 2.48 kg. Package width: 249.9 mm, Package depth: 89.9 mm, Package height: 549.9 mm

Ports & interfaces
Video port type *
HDMI
HDMI ports quantity
8
HDMI version
2.0
HDMI in
4
Number of HDMI outputs
4
RJ-45 output ports
1
3.5 mm (1/8-inch) in
Yes
3.5 mm (1/8-inch) out
Yes
RS-232 ports
1
DC-in jack
Yes
Features
Material
Steel
Product colour
Black
Extended display identification data (EDID)
Yes
HDCP
Yes
Maximum refresh rate
60 Hz
Rack mounting
Yes
LED indicators
Yes
Maximum resolution
4096 x 2160 pixels
Audio output channels
2.0 channels
3D
Yes
HD type
4K Ultra HD
Colour depth
36 bit
HDCP version
2.2
Power
AC adapter input voltage
100 - 240 V
AC adapter frequency
50/60 Hz
AC adapter input current
0.9 A
AC adapter output voltage
12 V
AC adapter output current
3 A
Weight & dimensions
Weight
2.48 kg
Packaging data
Package width
249.9 mm
Packaging data
Package depth
89.9 mm
Package height
549.9 mm
Package weight
3.2 kg
Packaging content
Quantity per pack
1 pc(s)
Mounting kit
Yes
Power cord included
Yes
Remote control included
Yes
Manual
Yes
Cables included
IR
AC adapter included
Yes
Software CD
Yes
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 80 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability compliance
Yes
Technical details
Compliance certificates
CE, REACH, RoHS
Logistics data
Harmonized System (HS) code
85176990
Master (outer) case width
270 mm
Master (outer) case length
199.9 mm
Master (outer) case height
570 mm
Master (outer) case gross weight
7.4 kg
Products per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332256567
Country of origin
China
Country Distributor
Nederland 4 distributor(s)
United Kingdom 4 distributor(s)
Österreich 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)