location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MS614 data projector 2700 ANSI lumens DLP SVGA (858x600) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS614
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MS614
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73975
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:36:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ MS614 data projector 2700 ANSI lumens DLP SVGA (858x600) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - DLP 2700 ANSI lumens
  • - Lamp 3500 h
  • - SVGA (858x600) 5000:1
  • - Screen size compatibility: 609.6 - 7620 mm (24 - 300") Number of colours: 1.073 billion colours
  • - Zoom capability
  • - Built-in speaker(s) 2 W
  • - 298 W
Long product name BenQ MS614 data projector 2700 ANSI lumens DLP SVGA (858x600) Black :
The long product name of BenQ MS614 data projector 2700 ANSI lumens DLP SVGA (858x600) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLP, 2700 ANSI, F/2.56-2.8, NTSC, PAL, SECAM, HDTV, 1080p, 800 x 600 SVGA, 5000:1, 16:9
More>>>
BenQ MS614 data projector 2700 ANSI lumens DLP SVGA (858x600) Black:
The official description of BenQ MS614 data projector 2700 ANSI lumens DLP SVGA (858x600) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Versatile Projection for Multiple Use

The ultra versatile BenQ MS614 is built meet every projection need! Featuring SVGA resolution, 2700 ANSI lumens and 5000:1 contrast ratio with 3D projection technology, the MS614 offers truly outstanding picture performance for every setting! Together with USB Display, Wireless Display and USB Reader options, making a presentation is ever so easy!

Multiple Display Options for Various Office and Classroom Needs

Projectors are powerful tools for making successful presentations. To ensure a smooth presentation on your part, BenQ has integrated various display functions into the MS614 to fit every need!

USB Display offers the plug-and-play convenience of USB connection – with automatic resolution detection for the best image presentation and extension support for simultaneous multi-projection display.

Wireless Display keeps cables and wires out of everyone’s way with the BenQ Wireless Display Adapter (optional accessory) to deliver big screen display for all your presentations and perform simplified centralized network control via USB 2.0 seamless WLAN connectivity.

Hassle-Free PC-Less Presentation
Enjoy a hassle-free presentation with the USB Reader function! The USB Reader function enables a JPEG presentation with a USB flash drive! It’s as easy and plug and play!

Closed Captioning
Display subtitles in video content without the need for an external closed-captioning device with the MS614. It's perfect for viewing in educational settings such as language classes where a transcript of onscreen dialog is desirable.

Thoughtful Teaching Template Design
To make your teaching job easier, BenQ has added the teaching template function to the MS614. Now, with four different line pattern designs to choose from – Letter Formation, Musical Staff, Worksheet and Coordinate Chart, you can easily write or draw on whiteboards as well as blackboards without the need of drawing lines or charts.

Long Lamp Life at up to 5000 hours
Enjoy a lamp life performance of up to 5000 hours in Eco mode– longer lamp life expectancy of average projector lamps on the market! This certainly lowers the number of lamp changes and keeps all maintenance to a minimum.

Short summary description BenQ MS614 data projector 2700 ANSI lumens DLP SVGA (858x600) Black:
This short summary of the BenQ MS614 data projector 2700 ANSI lumens DLP SVGA (858x600) Black data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MS614, 2700 ANSI lumens, DLP, SVGA (858x600), 5000:1, 609.6 - 7620 mm (24 - 300"), 1.073 billion colours

Long summary description BenQ MS614 data projector 2700 ANSI lumens DLP SVGA (858x600) Black:
This is an auto-generated long summary of BenQ MS614 data projector 2700 ANSI lumens DLP SVGA (858x600) Black based on the first three specs of the first five spec groups.

BenQ MS614. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (858x600). Light source type: Lamp, Service life of light source: 3500 h, Lamp power: 210 W. Zoom type: Manual, Zoom ratio: 1.1:1, Throw ratio: 1.86 - 2.04:1. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1600 x 1200 (UXGA), 640 x 480 (VGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Projector
Screen size compatibility *
609.6 - 7620 mm (24 - 300")
Projector brightness *
2700 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SVGA (858x600)
Contrast ratio (typical) *
5000:1
Number of colours
1.073 billion colours
Horizontal scan range
31 - 99 kHz
Vertical scan range
23 - 120 Hz
Keystone correction, vertical
40°
Light source
Light source type *
Lamp
Service life of light source *
3500 h
Lamp power
210 W
Lamp power (economic mode)
5000 W
Lens system
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.1:1
Throw ratio
1.86 - 2.04:1
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
3D *
No
Supported graphics resolutions
1600 x 1200 (UXGA), 640 x 480 (VGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
Audio (L/R) in *
2
Ports & interfaces
Headphone outputs
2
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
5
HDMI ports quantity *
1
Composite video in *
1
DVI port *
No
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Noise level (economic mode)
26 dB
Noise level *
30 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
2 W
Design
Product colour *
Black
LED indicators
Yes
Power
Power consumption (typical) *
298 W
Power consumption (standby) *
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Weight *
2.65 kg
Packaging content
Remote control included *
No
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
312 x 244 x 104 mm
Connectivity technology
Wired
RS-232 ports
1