location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com VGAHD2HDMI video signal converter 1600 x 1200 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGAHD2HDMI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGAHD2HDMI
Category:
Device which converts video signals/data into other types of signals/data, or vice versa.
Video Signal Converters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com VGAHD2HDMI video signal converter 1600 x 1200 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1600 x 1200 pixels
  • - Host interface: VGA Output interface: HDMI
  • - Black
Warranty: 2 Years
Long product name StarTech.com VGAHD2HDMI video signal converter 1600 x 1200 pixels :
The long product name of StarTech.com VGAHD2HDMI video signal converter 1600 x 1200 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VGA, HDMI, 1080p, 1600 x 1200, 600 g, Black
More>>>
StarTech.com VGAHD2HDMI video signal converter 1600 x 1200 pixels:
The official description of StarTech.com VGAHD2HDMI video signal converter 1600 x 1200 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VGA2HDMI VGA HD to HDMI video converter with Audio allows you to convert an analog RCA audio signal and VGA video to a single HDMI cable. A great way to adapt your PC video signal enabling you to view multimedia content from your computer on your HDTV the way it was meant to be seen and heard.

This HD15/VGA (with RCA Audio) to HDMI format converter is a great way to wow your audience with the full power of digital content, supporting input resolutions of up to 1080p for HD and 1600x1200 for PC. The VGAHD2HDMI device also supports converting a Component signal to HDMI using the included Component to VGA adapter cable.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

Short summary description StarTech.com VGAHD2HDMI video signal converter 1600 x 1200 pixels:
This short summary of the StarTech.com VGAHD2HDMI video signal converter 1600 x 1200 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com VGAHD2HDMI, Black, 1600 x 1200 pixels, 1080p, VGA, HDMI, 76 mm

Long summary description StarTech.com VGAHD2HDMI video signal converter 1600 x 1200 pixels:
This is an auto-generated long summary of StarTech.com VGAHD2HDMI video signal converter 1600 x 1200 pixels based on the first three specs of the first five spec groups.

StarTech.com VGAHD2HDMI. Product colour: Black. Maximum video resolution: 1600 x 1200 pixels, Supported video modes: 1080p. Host interface: VGA, Output interface: HDMI. Width: 76 mm, Depth: 105 mm, Height: 30 mm. Package width: 192 mm, Package depth: 285 mm, Package height: 139 mm

Features
Product colour
Black
Video
Maximum video resolution *
1600 x 1200 pixels
Supported video modes
1080p
Ports & interfaces
Host interface *
VGA
Output interface *
HDMI
Weight & dimensions
Width
76 mm
Weight & dimensions
Depth
105 mm
Height
30 mm
Weight
600 g
Packaging data
Package width
192 mm
Package depth
285 mm
Package height
139 mm
Package weight
500 g
Other features
Package length
28.5 cm
Brand Image Product code Product Stock Price from
StarTech.com HDMI to VGA Video Adapter Converter with Audio - HD to VGA Monitor 1080p StarTech.com HDMI to VGA Video Adapter Converter with Audio - HD to VGA Monitor 1080p
(show image)
HDMI2VGA HDMI to VGA Video Adapter Converter with Audio - HD to VGA Monitor 1080p 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com HDMI/DVI to HDMI/DVI Video Converter StarTech.com HDMI/DVI to HDMI/DVI Video Converter
(show image)
HDMI2HDMI HDMI/DVI to HDMI/DVI Video Converter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)