location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com HDMI to VGA Video Adapter Converter with Audio - HD to VGA Monitor 1080p

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI to VGA Video Adapter Converter with Audio - HD to VGA Monitor 1080p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDMI2VGA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030839587 show
Category:
Device which converts video signals/data into other types of signals/data, or vice versa.
Video Signal Converters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 198217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 14:34:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com HDMI to VGA Video Adapter Converter with Audio - HD to VGA Monitor 1080p
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1920 x 1200 pixels
  • - Host interface: HDMI Output interface: VGA
  • - Black
Warranty: 2 Year Warranty
Long product name StarTech.com HDMI to VGA Video Adapter Converter with Audio - HD to VGA Monitor 1080p :
The long product name of StarTech.com HDMI to VGA Video Adapter Converter with Audio - HD to VGA Monitor 1080p. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com HDMI to VGA Video Adapter Converter with Audio - HD to VGA Monitor 1920x1200 1080p - HDMI to VGA HD15
More>>>
StarTech.com HDMI to VGA Video Adapter Converter with Audio - HD to VGA Monitor 1080p:
The official description of StarTech.com HDMI to VGA Video Adapter Converter with Audio - HD to VGA Monitor 1080p as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect HDMI enabled devices to a VGA monitor with stereo audio separation

The HDMI2VGA HDMI to VGA converter converts digital HDMI or DVI video signals to analog VGA, taking the input resolution from your device and converting it into an analog signal at the same resolution. The converter also separates the audio stream from the HDMI signal (HDMI LPCM 2-Channel) and converts it to analog stereo audio that can be used with the VGA display. With support for resolutions of up to 1080p, the HDMI2VGA converter is a perfect solution for connecting video cards (desktop or laptop) or consumer electronics devices such as game consoles or home theater receivers that offer an HDMI output to a VGA display. The HDMI2VGA adapter/converter is simple to use, with no complicated settings, and is backed by a 2-year warranty and free, lifetime technical support.

The StarTech.com Advantage

- The easiest way to convert HDMI to VGA with audio, allowing you to make your existing devices work together
- Supports PC, SD (standard definition), and HD (high definition) resolutions.

Short summary description StarTech.com HDMI to VGA Video Adapter Converter with Audio - HD to VGA Monitor 1080p:
This short summary of the StarTech.com HDMI to VGA Video Adapter Converter with Audio - HD to VGA Monitor 1080p data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com HDMI to VGA Video Adapter Converter with Audio - HD to VGA Monitor 1080p, Black, 1920 x 1200 pixels, 480i, 480p, 576i, 576p, 720p, 1080i, 1080p, HDMI, VGA, AC 115 - 230 V

Long summary description StarTech.com HDMI to VGA Video Adapter Converter with Audio - HD to VGA Monitor 1080p:
This is an auto-generated long summary of StarTech.com HDMI to VGA Video Adapter Converter with Audio - HD to VGA Monitor 1080p based on the first three specs of the first five spec groups.

StarTech.com HDMI to VGA Video Adapter Converter with Audio - HD to VGA Monitor 1080p. Product colour: Black. Maximum video resolution: 1920 x 1200 pixels, Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Host interface: HDMI, Output interface: VGA. Power requirements: AC 115 - 230 V. Weight: 172 g

Features
Product colour
Black
Video
Maximum video resolution *
1920 x 1200 pixels
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Ports & interfaces
Host interface *
HDMI
Output interface *
VGA
Power
Power requirements
AC 115 - 230 V
Weight & dimensions
Weight
172 g
Packaging data
Package width
210 mm
Package depth
118 mm
Package height
60 mm
Package weight
536 g
Other features
Dimensions (WxDxH)
76 x 76 x 92 mm
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
StarTech.com DVI/Digital Audio - HDMI Converter StarTech.com DVI/Digital Audio - HDMI Converter
(show image)
DVI2HDMI DVI/Digital Audio - HDMI Converter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com HDMI2DVI HDMI to DVI-D with SPDIF Audio Converter StarTech.com HDMI2DVI HDMI to DVI-D with SPDIF Audio Converter
(show image)
HDMI2DVI HDMI2DVI HDMI to DVI-D with SPDIF Audio Converter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com VGAHD2HDMI video signal converter 1600 x 1200 pixels StarTech.com VGAHD2HDMI video signal converter 1600 x 1200 pixels
(show image)
VGAHD2HDMI VGAHD2HDMI 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)