location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Micro HDMI to VGA Adapter Converter with Audio for Smartphones / Ultrabooks / Tablets - 1920x1200

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Micro HDMI to VGA Adapter Converter with Audio for Smartphones / Ultrabooks / Tablets - 1920x1200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MCHD2VGAA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030848824 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:55:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 3 Years
Long product name StarTech.com Micro HDMI to VGA Adapter Converter with Audio for Smartphones / Ultrabooks / Tablets - 1920x1200 :
The long product name of StarTech.com Micro HDMI to VGA Adapter Converter with Audio for Smartphones / Ultrabooks / Tablets - 1920x1200. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Micro HDMI to VGA Adapter Converter with Audio for Smartphones / Ultrabooks / Tablets 1920x1200 - M/F
More>>>
StarTech.com Micro HDMI to VGA Adapter Converter with Audio for Smartphones / Ultrabooks / Tablets - 1920x1200:
The official description of StarTech.com Micro HDMI to VGA Adapter Converter with Audio for Smartphones / Ultrabooks / Tablets - 1920x1200 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Convert a Micro HDMI video signal to VGA, with discrete audio output

The MCHD2VGAA Micro HDMI to VGA Video Adapter enables you to connect a Smartphone or tablet that outputs content through a Micro HDMI connector to a VGA-capable display device (television, monitor, projector), and also offers discrete 2-channel analog audio output from the Micro HDMI source. The Micro HDMI to VGA adapter is intended for displaying user generated content such as presentations, documents, and work sheets onto a VGA projector or monitor.

This versatile adapter supports high definition output, including 1080p for HDTV connections, and up to 1920x1200 (WUXGA) for computer VGA monitors.

The MCHD2VGAA Micro HDMI to VGA Video Adapter is backed by 3-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Adds value to an Ultrabook, tablet or smartphone equipped with Micro HDMI output, by broadening compatibility with commonly available VGA display devices (Television, Monitor, Projector)
- Saves the time and hassle of finding a power outlet/source, by not requiring an external power adapter

Short summary description StarTech.com Micro HDMI to VGA Adapter Converter with Audio for Smartphones / Ultrabooks / Tablets - 1920x1200:
This short summary of the StarTech.com Micro HDMI to VGA Adapter Converter with Audio for Smartphones / Ultrabooks / Tablets - 1920x1200 data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Micro HDMI to VGA Adapter Converter with Audio for Smartphones / Ultrabooks / Tablets - 1920x1200, 1920 x 1200 pixels, 1080p, Black, Active video converter, CE, FCC, RoHS, 0 - 60 °C

Long summary description StarTech.com Micro HDMI to VGA Adapter Converter with Audio for Smartphones / Ultrabooks / Tablets - 1920x1200:
This is an auto-generated long summary of StarTech.com Micro HDMI to VGA Adapter Converter with Audio for Smartphones / Ultrabooks / Tablets - 1920x1200 based on the first three specs of the first five spec groups.

StarTech.com Micro HDMI to VGA Adapter Converter with Audio for Smartphones / Ultrabooks / Tablets - 1920x1200. Maximum resolution: 1920 x 1200 pixels, Supported video modes: 1080p, Product colour: Black. Weight: 34 g, Width: 45 mm, Depth: 258 mm. Package width: 80 mm, Package depth: 218 mm, Package height: 20 mm

Features
HDCP
Yes
Maximum resolution
1920 x 1200 pixels
Supported video modes
1080p
Product colour
Black
Converter type
Active video converter
Certification
CE, FCC, RoHS
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
40 - 85%
Weight & dimensions
Weight
34 g
Width
45 mm
Depth
258 mm
Height
15 mm
Packaging data
Package width
80 mm
Package depth
218 mm
Package height
20 mm
Package weight
58 g
Technical details
Compliance certificates
RoHS
Country Distributor
United Kingdom 1 distributor(s)