location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DDR1732SAL Single-Display Gas Spring-Arm Desktop Clamp or Grommet for 13” to 34” Displays - USB and Audio Ports, Aluminum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DDR1732SAL Single-Display Gas Spring-Arm Desktop Clamp or Grommet for 13” to 34” Displays - USB and Audio Ports, Aluminum
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DDR1732SAL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332262493 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63335
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 12:13:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DDR1732SAL Single-Display Gas Spring-Arm Desktop Clamp or Grommet for 13” to 34” Displays - USB and Audio Ports, Aluminum
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Aluminum frame attaches securely to your desk via clamp or grommet
  • - -90° to +90° tilt, -90° to +90° swivel and 90° rotation help you find the perfect angle
  • - Base includes a USB 3.0 port and dual 3.5 mm audio ports for connecting peripherals
  • - Durable aluminum flex arm blends into any decor and supports up to 19.8 lb.
  • - VESA compliance ensures compatibility with 75 x 75 and 100 x 100 mounting patterns
Warranty: 5-year limited
Long product name Tripp Lite DDR1732SAL Single-Display Gas Spring-Arm Desktop Clamp or Grommet for 13” to 34” Displays - USB and Audio Ports, Aluminum :
The long product name of Tripp Lite DDR1732SAL Single-Display Gas Spring-Arm Desktop Clamp or Grommet for 13” to 34” Displays - USB and Audio Ports, Aluminum. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Single-Display Gas Spring-Arm Desktop Clamp or Grommet for 13” to 34” Displays - USB and Audio Ports, Aluminum
More>>>
Tripp Lite DDR1732SAL Single-Display Gas Spring-Arm Desktop Clamp or Grommet for 13” to 34” Displays - USB and Audio Ports, Aluminum:
The official description of Tripp Lite DDR1732SAL Single-Display Gas Spring-Arm Desktop Clamp or Grommet for 13” to 34” Displays - USB and Audio Ports, Aluminum as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Rugged Aluminum Desk Clamp Lifts Your Monitor Above Your Work Area’s Surface
This VESA-compliant desktop clamp mounts a flat- or curved-screen display above your desk, table or workstation, allowing you to free up valuable surface space. Recommended for home or office use, the DDR1732SAL fits most flat- and curved-panel monitors from 13 to 34 inches. The durable aluminum frame tolerates frequent adjustments, and the swiveling aluminum arm supports up to 19.8 pounds (9 kg). Instead of clamping the unit to your desktop, you may install it using the included grommet. All hardware is included. Cable management brackets along the arms prevent excess cord clutter.

Swivel, Tilt and Rotate the Screens to Find the Most Comfortable Viewing Angles
The gas spring arm adjusts independently to optimize viewing angles, minimize glare and improve ergonomics. To minimize screen glare, reduce eye fatigue and increase viewing comfort, the mount features -90° to +90° tilt, -90° to +90° swivel and 90° rotation for positioning your screen. Easy screen adjustment lets you quickly find just the right angle without interrupting your workday.

Connect Your Favorite Devices to Help You Get Through the Workday
The base of the DDR1732SAL features a USB 3.0 port with pass-through charging for connecting a USB mobile device. Two 3.5 mm audio jacks allow connection of a microphone and speakers.

VESA-Compliant Mounting Ensures Display Compatibility
VESA (Video Electronics Standards Association) promotes uniformity in the video electronics industry by developing standards for TVs and monitors. For hassle-free display compatibility, this monitor stand supports the following VESA mounting hole patterns: 75 x 75 and 100 x 100.

Short summary description Tripp Lite DDR1732SAL Single-Display Gas Spring-Arm Desktop Clamp or Grommet for 13” to 34” Displays - USB and Audio Ports, Aluminum:
This short summary of the Tripp Lite DDR1732SAL Single-Display Gas Spring-Arm Desktop Clamp or Grommet for 13” to 34” Displays - USB and Audio Ports, Aluminum data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DDR1732SAL Single-Display Gas Spring-Arm Desktop Clamp or Grommet for 13” to 34” Displays - USB and Audio Ports, Aluminum, Clamp/Bolt-through, 9 kg, 43.2 cm (17"), 81.3 cm (32"), 100 x 100 mm, Silver

Long summary description Tripp Lite DDR1732SAL Single-Display Gas Spring-Arm Desktop Clamp or Grommet for 13” to 34” Displays - USB and Audio Ports, Aluminum:
This is an auto-generated long summary of Tripp Lite DDR1732SAL Single-Display Gas Spring-Arm Desktop Clamp or Grommet for 13” to 34” Displays - USB and Audio Ports, Aluminum based on the first three specs of the first five spec groups.

Tripp Lite DDR1732SAL Single-Display Gas Spring-Arm Desktop Clamp or Grommet for 13” to 34” Displays - USB and Audio Ports, Aluminum. Mounting: Clamp/Bolt-through, Maximum weight capacity: 9 kg, Minimum screen size: 43.2 cm (17"), Maximum screen size: 81.3 cm (32"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Swivel angle range: -90 - 90°, Tilt angle range: -90 - 90°. Product colour: Silver

Mounting
Minimum screen size *
43.2 cm (17")
Maximum weight capacity *
9 kg
Maximum screen size *
81.3 cm (32")
Mounting
Clamp/Bolt-through
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Panel mounting interface
75 x 75, 100 x 100 mm
Number of displays supported *
1
Mounting type *
Desk
Ergonomics
Height adjustment
Yes
Tilt angle range
-90 - 90°
Swivel angle range
-90 - 90°
Angle of rotation
90°
Cable management
Yes
Tilt adjustment
Yes
Microphone in
Yes
Headphone outputs
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Design
Housing material
Aluminium, Steel
Product colour *
Silver
Weight & dimensions
Width
627.4 mm
Depth
114.3 mm
Height
820.4 mm
Weight
3.99 kg
Package width
447 mm
Package depth
111.8 mm
Package height
464.8 mm
Package weight
4.63 kg
Packaging content
Mounting kit
Yes
Manual
Yes
Logistics data
Master (outer) case width
464.8 mm
Master (outer) case length
325.1 mm
Master (outer) case height
475 mm
Master (outer) case gross weight
19.5 kg
Products per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332262490
Harmonized System (HS) code
85299097
Other features
Country of origin
China
Country Distributor
Nederland 4 distributor(s)
United Kingdom 4 distributor(s)
France 2 distributor(s)
México 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)