location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-G5300W data projector 5000 ANSI lumens LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-G5300W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H278040LA
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-G5300W data projector 5000 ANSI lumens LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - LCD 5000 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 1000:1
  • - Screen size compatibility: 100 Number of colours: 16.78 million colours
  • - Ethernet LAN
  • - Built-in speaker(s) 7 W
  • - 398 W
Warranty: 3 Years
Long product name Epson EB-G5300W data projector 5000 ANSI lumens LCD XGA (1024x768) White :
The long product name of Epson EB-G5300W data projector 5000 ANSI lumens LCD XGA (1024x768) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EB-G5300W, 3LCD, 5000L, XGA (1024x768), 1000:1, 275W UHE, 7W Monaural, LAN, 398W, Remote, White
More>>>
Epson EB-G5300W data projector 5000 ANSI lumens LCD XGA (1024x768) White:
The official description of Epson EB-G5300W data projector 5000 ANSI lumens LCD XGA (1024x768) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LARGE VENUE PROJECTOR
When you need to light up large venues and give audiences the brightest, clearest images, trust the Epson EB-G5300.

Why the Epson EB-G5300?
Deliver truly stunning presentations to large audiences. with 500 lumens you can get your message across the way you choose to and in just about any light conditions. You can also connect to a LAN for central projector monitoring and control. The Epson EB-G5300 is reliable and efficient and to make sure it matches your venue, subject and budget you can choose from 5 modular lenses.

A great performance
Make impressive presentations with Epson 3LCD technologies and 5000 lumens brightness. Project superb images even in daylight on a screen up to 300 inches and add audio with integrated 7W speakers.

Easy set-up
The central lens makes positioning easy, while flexible lens shift (50% up/down, 10% left/right) and keystone correction (+/-40º vertical, +/-20º horizontal) give you a perfect image every time.

You’re in charge
Work more efficiently by monitoring and controlling this and other networkable projectors on the LAN. Check status, configure and change settings.

Reliable and efficient
The Epson EB-G5300 is very reliable and easy to use and maintain. It gives you a low total cost of ownership in the long term. From packaging to its low wattage lamp, it’s also designed to have minimal impact on the environment.

Benefits:
LARGE-SCALE PRESENTING
5000 lumens white light output and 5000 lumens colour light output.

SUPERIOR QUALITY
Epson 3LCD brings out the best in any subject.

LAN CONTROL
At-a-glance central control of networked projectors.

MODULAR LENS SYSTEM
Choose a lens to match venue, subject and budget.

GET SET UP
Versatile lens shift and keystone correction.

Short summary description Epson EB-G5300W data projector 5000 ANSI lumens LCD XGA (1024x768) White:
This short summary of the Epson EB-G5300W data projector 5000 ANSI lumens LCD XGA (1024x768) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-G5300W, 5000 ANSI lumens, LCD, XGA (1024x768), 1000:1, 1.58 - 14.57 m, 16.78 million colours

Long summary description Epson EB-G5300W data projector 5000 ANSI lumens LCD XGA (1024x768) White:
This is an auto-generated long summary of Epson EB-G5300W data projector 5000 ANSI lumens LCD XGA (1024x768) White based on the first three specs of the first five spec groups.

Epson EB-G5300W. Projector brightness: 5000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Supported graphics resolutions: 1024 x 768 (XGA). Serial interface type: RS-232. Noise level: 38 dB, Noise level (economic mode): 31 dB

Projector
Screen size compatibility *
100
Projection distance
1.58 - 14.57 m
Projector brightness *
5000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
1000:1
Number of colours
16.78 million colours
Projector brightness (economic mode)
4000 ANSI lumens
Horizontal scan range
15 - 99 kHz
Keystone correction, horizontal
-20 - 20°
Keystone correction, vertical
-40 - 40°
Matrix size
2.03 cm (0.8")
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp type
UHE
Lamp power
275 W
Video
Full HD *
No
3D *
No
Supported graphics resolutions
1024 x 768 (XGA)
Ports & interfaces
S-Video inputs quantity
1
Audio (L/R) in *
1
Headphone outputs
1
Microphone in
Yes
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
BNC input ports
5
Composite video in *
1
DVI port *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Network
Bluetooth
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
31 dB
Noise level *
38 dB
Noise reduction
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
7 W
Number of built-in speakers
1
Video formats supported
AVCHD, H.264, MPEG2, MPEG4, WMV
Image formats supported
BMP, GIF, JPG, PNG
Design
Product colour *
White
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power consumption (typical) *
398 W
Power consumption (standby) *
0.6 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Supplier features
Battery type
AA
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating altitude
0 - 3000 m
Weight & dimensions
Width
470 mm
Depth
381 mm
Height
135 mm
Weight *
6.7 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
VGA
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
470 x 381 x 135 mm
Connectivity technology
Wired
RS-232 ports
1
USB mass storage
No