location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SUT20KMBPX UPS Maintenance Bypass Panel for SUTX20K - 4 Breakers

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUT20KMBPX UPS Maintenance Bypass Panel for SUTX20K - 4 Breakers
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUT20KMBPX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332241092 show
Category: UPS Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SUT20KMBPX UPS Maintenance Bypass Panel for SUTX20K - 4 Breakers
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Isolates UPS from connected loads for maintenance without losing network availability
  • - Maintenance bypass panel mounts to wall next to UPS for convenient access
  • - 80A 10 kAIC unit has four 4-pole circuit breakers connected to heavy-duty buswork
  • - Secure Kirk-key interlock system prevents unauthorized access to power
  • - Compatible with SUTX20K 3-phase UPS system
Warranty: 1-year limited
Long product name Tripp Lite SUT20KMBPX UPS Maintenance Bypass Panel for SUTX20K - 4 Breakers :
The long product name of Tripp Lite SUT20KMBPX UPS Maintenance Bypass Panel for SUTX20K - 4 Breakers. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UPS Maintenance Bypass Panel for SUTX20K - 4 Breakers
More>>>
Tripp Lite SUT20KMBPX UPS Maintenance Bypass Panel for SUTX20K - 4 Breakers:
The official description of Tripp Lite SUT20KMBPX UPS Maintenance Bypass Panel for SUTX20K - 4 Breakers as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

UPS Maintenance Bypass Panel Keeps Equipment Powered During UPS Maintenance
This wall-mount four-breaker maintenance bypass panel is compatible with SUTX20K 3-phase UPS system. It allows you to reroute power around the UPS, providing an alternate path for electricity that keeps the connected load operational while the UPS is offline for maintenance or repairs.

Features 4 Built-In Circuit Breakers to Isolate Loads
Four 4-pole circuit breakers are connected to heavy-duty buswork and isolate the UPS system from its connected load with no loss of network availability. This allows the load to remain continuously powered without costly downtime. A Kirk-key interlock system enhances safety and security. Removable handles allow the panel’s trim cover to be removed for internal access. The 80A unit has a kAIC rating of 10K.

Switching Between Normal and Bypass Modes Is Easy
When a UPS needs maintenance, this UPS bypass panel keeps power supplied to components via its mechanical interlock system by switching power to the external bypass breaker. Simply unscrew the interlock switch, rotate the switch from the UPS AC input breaker (SW1) to the bypass breaker (SW2), then turn on the bypass breaker and turn off the UPS and isolation breaker (SW3) to perform UPS maintenance without service interruption.

Convenient Wall-Mount Installation
Made of galvanized steel, the service bypass panel has rear mounting holes for installation on a smooth, solid wall (mounting hardware not included).

Short summary description Tripp Lite SUT20KMBPX UPS Maintenance Bypass Panel for SUTX20K - 4 Breakers:
This short summary of the Tripp Lite SUT20KMBPX UPS Maintenance Bypass Panel for SUTX20K - 4 Breakers data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SUT20KMBPX UPS Maintenance Bypass Panel for SUTX20K - 4 Breakers, Bypass cabinet, Wall-mount, Black, Lever, Galvanized steel, Tripp Lite SUTX20K

Long summary description Tripp Lite SUT20KMBPX UPS Maintenance Bypass Panel for SUTX20K - 4 Breakers:
This is an auto-generated long summary of Tripp Lite SUT20KMBPX UPS Maintenance Bypass Panel for SUTX20K - 4 Breakers based on the first three specs of the first five spec groups.

Tripp Lite SUT20KMBPX UPS Maintenance Bypass Panel for SUTX20K - 4 Breakers. Product type: Bypass cabinet, Mounting type: Wall-mount, Product colour: Black. Load capacity: 400 VA, Input voltage: 400 V. Width: 508 mm, Depth: 116.8 mm, Height: 444.5 mm. Products per master (outer) case: 1 pc(s), Master (outer) case width: 635 mm, Master (outer) case length: 254 mm

Features
Product type *
Bypass cabinet
Mounting type
Wall-mount
Product colour
Black
Control type
Lever
Housing material
Galvanized steel
Compatibility
Tripp Lite SUTX20K
Quantity
1
Power
Load capacity
400 VA
Input voltage
400 V
Number of phases
3
Weight & dimensions
Width
508 mm
Depth
116.8 mm
Height
444.5 mm
Weight & dimensions
Weight
9.07 kg
Package width
635 mm
Package depth
254 mm
Package height
558.8 mm
Package weight
13.6 kg
Packaging content
Manual
Yes
Logistics data
Products per master (outer) case
1 pc(s)
Master (outer) case width
635 mm
Master (outer) case length
254 mm
Master (outer) case height
558.8 mm
Master (outer) case gross weight
13.6 kg
Country of origin
United States