location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 800 G1 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 512 GB SSD Windows 10 Pro SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800 G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K3P31UC_512SSD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5903719107099
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44050
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteDesk 800 G1 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 512 GB SSD Windows 10 Pro SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro
  • - Intel Core i5-4590 (6MB Cache, 3.3GHz)
  • - 8GB (1600MHz) DDR3-SDRAM & 512GB SSD
Long product name HP EliteDesk 800 G1 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 512 GB SSD Windows 10 Pro SFF PC Black :
The long product name of HP EliteDesk 800 G1 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 512 GB SSD Windows 10 Pro SFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4590 (6MB Cache, 3.3GHz), 8GB DDR3-SDRAM, 512GB SSD, DVD±RW, Intel HD Graphics 4600, LAN, Windows 10 Pro
More>>>
HP EliteDesk 800 G1 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 512 GB SSD Windows 10 Pro SFF PC Black:
The official description of HP EliteDesk 800 G1 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 512 GB SSD Windows 10 Pro SFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Business demands confidence. Here’s yours.
Business demands confidence. Here’s yours. Designed to perform, impress, and protect—the sleek HP EliteDesk 800 G1 helps you power through to business success while allowing customized deployment.

Short summary description HP EliteDesk 800 G1 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 512 GB SSD Windows 10 Pro SFF PC Black:
This short summary of the HP EliteDesk 800 G1 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 512 GB SSD Windows 10 Pro SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 800 G1, 3.3 GHz, Intel® Core™ i5, 8 GB, 512 GB, DVD±RW, Windows 10 Pro

Long summary description HP EliteDesk 800 G1 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 512 GB SSD Windows 10 Pro SFF PC Black:
This is an auto-generated long summary of HP EliteDesk 800 G1 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 512 GB SSD Windows 10 Pro SFF PC Black based on the first three specs of the first five spec groups.

HP EliteDesk 800 G1. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4590. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 10 Pro. Power supply: 240 W. Chassis type: SFF. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4590
Processor cores
4
Processor boost frequency
3.7 GHz
Processor frequency *
3.3 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
Bus type
DMI2
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR3-SDRAM
Memory slots
4x DIMM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
DVD±RW
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® HD Graphics 4600
Network
Ethernet LAN *
Yes
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
2
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Design
Chassis type *
SFF
Placement supported
Horizontal
Product colour *
Black
Country of origin
China
Performance
Market positioning
Business
Product type *
PC
Software
Operating system installed *
Windows 10 Pro
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Enhanced Halt State
Yes
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Conflict-Free processor
Yes
Brand-specific features
HP segment
Business
Power
Power supply *
240 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
338 mm
Depth *
379 mm
Height *
100 mm
Weight *
7.6 kg
Packaging content
Display included *
No