location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE2812AEUT AV extender AV transmitter White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE2812AEUT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE2812AEUT
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36133
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN VE2812AEUT user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE2812AEUT AV extender AV transmitter White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extends HDMI or VGA signals over a single Cat 5e/6/6a or ATEN 2L-2910 Cat 6 cable
  • - Superior video quality:
  • - • HDMI: 4K at distance up to 100 m via a Cat 6a or ATEN 2L-2910 Cat 6 cable
  • - • VGA: 1600 x 1200 and 1920 x 1200 up to 100 m via a Cat 6a or ATEN 2L-2910 Cat 6 cable
  • - HDMI 1.4 (3D, Deep color, 4K); HDCP 2.2 compliant
  • - Supports HDBaseT Long Reach Mode – up to 150 m via a single Cat 5e/6 cable at resolutions up to 1080p
  • - Designed to mount in a two-gang junction box, compatible with EU & MK type
  • - Built-in PoH (Power over HDBaseT) function – the VE2812AEUT receives power supply from the HDBaseT output port on the connected device
  • - Supports Auto Switch – allows the VE2812AEUT to automatically switch to a newly plugged-in source
  • - Functions as a switch or a converter
  • - • A Switch: Connects two sources (HDMI or VGA)
  • - • A Converter: Applies receivers with different interface (DVI, DisplayPort, or HDMI)
  • - Supports RS-232 channel transmission or command mode for source switch control
  • - Compatible Receivers – VE2812R, VE1812R, VE812R, VE814AR, VE811R, VE801R, VE802R, VE601R, VE901R or future ATEN HDBaseT Receivers
  • - Plug-and-play
  • - LED indication of sources and device status
Long product name ATEN VE2812AEUT AV extender AV transmitter White :
The long product name of ATEN VE2812AEUT AV extender AV transmitter White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI & VGA HDBaseT Transmitter with EU Wall Plate / PoH (4K@100m) (HDBaseT Class A) (PoH PD)
More>>>
ATEN VE2812AEUT AV extender AV transmitter White:
The official description of ATEN VE2812AEUT AV extender AV transmitter White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ATEN VE2812AEUT is a transmitter for sending VGA (with audio) and HDMI signals up to 100 m over a single Cat 5e/6/6a or ATEN 2L-2910 Cat 6 cable. Featuring built-in PoH (Power over HDBaseT) function, the VE2812AEUT receives power supply from the HDBaseT output port on the connected device. This eliminates the need for a power adapter and reduces the hassle of power line deployment behind the wall. With EU Wall Plate design, the VE2812AEUT can be conveniently mounted in a two – gang junction box. The VE2812AEUT guarantees reliable transmission of HDMI / VGA signals. For HDMI signal transmission, it supports 3D, Deep Color, and embedded HD lossless audio formats. To pursue longer distance transmission, it supports Long Reach Mode up to 150 m via a single Cat 5e/6 cable at resolutions up to 1080p.

For utility flexibility, the VE2812AEUT can serve as a video switch by connecting two sources and distribute them to an identical output. The compact wall plate design does away with bulky cables, allowing a neat and convenient installation in the wall or the table. Therefore, the VE2812AEUT is specifically designed for use in meeting rooms, digital educational environment or wherever needed to meet application requirements.

Note: 1. All pictures shown are for illustration purpose only. Actual color of the product is based on the product you receive.
2. Optional accessory (2X-050G) is available with a separate purchase if you wish to mount the VE2812AEUT into the cable cubby.

Short summary description ATEN VE2812AEUT AV extender AV transmitter White:
This short summary of the ATEN VE2812AEUT AV extender AV transmitter White data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE2812AEUT, 4096 x 2160 pixels, AV transmitter, 150 m, Wired, White

Long summary description ATEN VE2812AEUT AV extender AV transmitter White:
This is an auto-generated long summary of ATEN VE2812AEUT AV extender AV transmitter White based on the first three specs of the first five spec groups.

ATEN VE2812AEUT. Type: AV transmitter, Maximum resolution: 4096 x 2160 pixels, Cable types supported: Cat5e, Cat6, Cat6a. Connectivity technology: Wired, Audio input: 1 x Mini Stereo Jack Female. Width: 151 mm, Depth: 86 mm, Height: 51.7 mm. Quantity per pack: 1 pc(s)

Features
Type *
AV transmitter
Maximum resolution *
4096 x 2160 pixels
Cable types supported
Cat5e, Cat6, Cat6a
Maximum transfer distance
150 m
LED indicators
Link, Power, Status
Supported graphics resolutions
1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 3840 x 2160, 4096 x 2160
Bandwidth
10.2 Gbit/s
Material
Metal
Control type
Buttons, Slider
Impedance
100 Ω
Product colour
White
Certification
RoHS
Ports & interfaces
Connectivity technology *
Wired
VGA (D-Sub) input ports
1
HDMI in
1
Audio input
1 x Mini Stereo Jack Female
Ports & interfaces
Remote (IR) input
1
Power
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
151 mm
Depth
86 mm
Height
51.7 mm
Weight
300 g
Packaging data
Quantity per pack
1 pc(s)
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Mounting kit
Yes
Brand Image Product code Product Stock Price from
ATEN VE1901AEUT AV extender AV transmitter White ATEN VE1901AEUT AV extender AV transmitter White
(show image)
VE1901AEUT VE1901AEUT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE1801AEUT AV extender AV transmitter White ATEN VE1801AEUT AV extender AV transmitter White
(show image)
VE1801AEUT VE1801AEUT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE1801AUST AV extender AV transmitter White ATEN VE1801AUST AV extender AV transmitter White
(show image)
VE1801AUST VE1801AUST 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812AUST AV extender AV transmitter Black ATEN VE2812AUST AV extender AV transmitter Black
(show image)
VE2812AUST VE2812AUST 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812R AV extender AV receiver Black ATEN VE2812R AV extender AV receiver Black
(show image)
VE2812R VE2812R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE814AR AV extender AV receiver Black ATEN VE814AR AV extender AV receiver Black
(show image)
VE814AR VE814AR 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE811R AV extender AV receiver Black ATEN VE811R AV extender AV receiver Black
(show image)
VE811R VE811R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE1812R AV extender AV receiver Black ATEN VE1812R AV extender AV receiver Black
(show image)
VE1812R VE1812R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE901R AV extender AV receiver Black ATEN VE901R AV extender AV receiver Black
(show image)
VE901R VE901R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE601R AV extender AV receiver Black ATEN VE601R AV extender AV receiver Black
(show image)
VE601R VE601R 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
United Kingdom 1 distributor(s)