location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WH-10 (040) Wall hanging bracket

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WH-10 (040) Wall hanging bracket
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C32C845040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946476278 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 276990
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2023 12:38:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WH-10 (040) Wall hanging bracket
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Product colour: Grey
  • - Quantity per pack: 1 pc(s)
  • - Japan
Long product name Epson WH-10 (040) Wall hanging bracket :
The long product name of Epson WH-10 (040) Wall hanging bracket. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WH-10 (040) Wall hanging bracket
More>>>
Short summary description Epson WH-10 (040) Wall hanging bracket:
This short summary of the Epson WH-10 (040) Wall hanging bracket data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WH-10 (040) Wall hanging bracket, Grey

Long summary description Epson WH-10 (040) Wall hanging bracket:
This is an auto-generated long summary of Epson WH-10 (040) Wall hanging bracket based on the first three specs of the first five spec groups.

Epson WH-10 (040) Wall hanging bracket. Product colour: Grey

Technical details
Product colour *
Grey
Country of origin
Japan
Compatibility
Epson TM-L60II Epson TM-L90 Epson TM-P60 Epson TM-T88III Epson TM-T88IV Epson TM-T90 Epson TM-U200 Epson TM-U220 Epson TM-U230
Packaging data
Quantity per pack
1 pc(s)
Package width
165 mm
Package depth
240 mm
Package height
73 mm
Package weight
660 g
Logistics data
Products per pallet
400 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
190 cm
Products per pallet layer
80 pc(s)
Products per pallet layer (UK)
120 pc(s)
Products per pallet (UK)
600 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
190 cm
Country Distributor
Nederland 3 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)