location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-T88IV (052): Powered USB, w/o PS, ECW

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-T88IV (052): Powered USB, w/o PS, ECW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C636052
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946450957
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85924
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson TM-T88IV (052): Powered USB, w/o PS, ECW :
The long product name of Epson TM-T88IV (052): Powered USB, w/o PS, ECW. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultra-fast receipt printer
More>>>
Epson TM-T88IV (052): Powered USB, w/o PS, ECW:
The official description of Epson TM-T88IV (052): Powered USB, w/o PS, ECW as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

"TM-T88IV-052 : BOX PRINTER FOR POS, powered USB; UB-U06; No PS; ECW"

Short summary description Epson TM-T88IV (052): Powered USB, w/o PS, ECW:
This short summary of the Epson TM-T88IV (052): Powered USB, w/o PS, ECW data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-T88IV (052): Powered USB, w/o PS, ECW, China, 1 pc(s), 193 mm, 257 mm, 241 mm, 2.3 kg

Long summary description Epson TM-T88IV (052): Powered USB, w/o PS, ECW:
This is an auto-generated long summary of Epson TM-T88IV (052): Powered USB, w/o PS, ECW based on the first three specs of the first five spec groups.

Epson TM-T88IV (052): Powered USB, w/o PS, ECW. Country of origin: China. Quantity per pack: 1 pc(s), Package width: 193 mm, Package depth: 257 mm. Products per pallet: 128 pc(s), Master (outer) case length: 490 mm, Master (outer) case width: 400 mm

Features
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
193 mm
Package depth
257 mm
Package height
241 mm
Package weight
2.3 kg
Logistics data
Products per pallet
128 pc(s)
Master (outer) case length
490 mm
Master (outer) case width
400 mm
Master (outer) case height
255 mm
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.25 m
Products per master (outer) case
4 pc(s)
Products per pallet layer
16 pc(s)
Products per pallet layer (UK)
24 pc(s)
Products per pallet (UK)
192 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.25 m