location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Flippers PicturePack 150 sheets T5846

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Flippers
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PicturePack 150 sheets T5846
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T58464010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946361000
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 216596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 14:29:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Flippers PicturePack 150 sheets T5846
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Flippers PicturePack 150 sheets T5846 :
The long product name of Epson Flippers PicturePack 150 sheets T5846. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PicturePack 150 sheets T5846
More>>>
Epson Flippers PicturePack 150 sheets T5846:
The official description of Epson Flippers PicturePack 150 sheets T5846 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson Original ink cartridges are optimally suited to your printer. These highly reliable cartridges guarantee long printout life and trouble-free printing for many years to come.

Short summary description Epson Flippers PicturePack 150 sheets T5846:
This short summary of the Epson Flippers PicturePack 150 sheets T5846 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Flippers PicturePack 150 sheets T5846, Black, Cyan, Magenta, Yellow, 1 pc(s)

Long summary description Epson Flippers PicturePack 150 sheets T5846:
This is an auto-generated long summary of Epson Flippers PicturePack 150 sheets T5846 based on the first three specs of the first five spec groups.

Epson Flippers PicturePack 150 sheets T5846. Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
PictureMate 240, 260, 280
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
Epson
OEM code
C13T58464010
Country of origin
China
Colour
Yes
Weight & dimensions
Width
192 mm
Depth
70 mm
Height
142 mm
Weight
750 g
Packaging data
Package width
150 mm
Package depth
77 mm
Package height
210 mm
Packaging data
Package weight
0.68 g
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
135 cm
Products per pallet
540 pc(s)
Master (outer) case width
195 mm
Master (outer) case length
370 mm
Master (outer) case height
150 mm
Products per master (outer) case
5 pc(s)
Harmonized System (HS) code
84439990
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
135 cm
Products per pallet (UK)
540 pc(s)
Products per pallet layer
60 pc(s)
Products per pallet layer (UK)
60 pc(s)
Minimum order quantity
5 pc(s)
Country Distributor
Nederland 4 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Belgium 1 distributor(s)