location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PictureMate 240 inkjet printer Colour 5760 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PictureMate 240
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C660006
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year Standard Warranty.
Optional: Extension to 3 years standard.
Long product name Epson PictureMate 240 inkjet printer Colour 5760 x 1440 DPI :
The long product name of Epson PictureMate 240 inkjet printer Colour 5760 x 1440 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PictureMate 240, 5760x1440 dpi, 10x15cm
More>>>
Epson PictureMate 240 inkjet printer Colour 5760 x 1440 DPI:
The official description of Epson PictureMate 240 inkjet printer Colour 5760 x 1440 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson PictureMate 240 printer is an easy to use personal photo printer that produces high quality photos conveniently at home. The ideal solution for digital camera users who require professional photo lab quality 10x15cm photos - that are affordable and durable. The optional Bluetooth® module also enables you to print from compatible camera-enabled phones.

-Only 20p a photo with an Epson Picturepack.
-Exclusive Epson photographic ink system.
-Preview your photos on a 2.5" LCD viewer.
-Print Photos direct from Memory cards and Pictbridge.
-4 colour photo lab quality printing.

Short summary description Epson PictureMate 240 inkjet printer Colour 5760 x 1440 DPI:
This short summary of the Epson PictureMate 240 inkjet printer Colour 5760 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PictureMate 240, Colour, 5760 x 1440 DPI, 4, LCD

Long summary description Epson PictureMate 240 inkjet printer Colour 5760 x 1440 DPI:
This is an auto-generated long summary of Epson PictureMate 240 inkjet printer Colour 5760 x 1440 DPI based on the first three specs of the first five spec groups.

Epson PictureMate 240. Colour, Number of print cartridges: 4. Maximum resolution: 5760 x 1440 DPI. Display: LCD

Features
Colour *
Yes
Number of print cartridges *
4
Printing
Maximum resolution *
5760 x 1440 DPI
Time to first page (colour, normal)
42 s
Paper handling
Maximum print size
100 x 150 mm
Ports & interfaces
USB 2.0 ports quantity
1
PictBridge
Yes
Direct printing
Yes
Network
Bluetooth
No
Performance
Compatible memory cards
MiniSD, MMC, MS Duo, MS Pro, MS Pro Duo, SD, SDHC, xD
Design
Market positioning *
Home & office
Display
LCD
Display diagonal
6.35 cm (2.5")
Weight & dimensions
Weight
2.5 kg
Other features
Dimensions (WxDxH)
215 x 152 x 145 mm
Print technology
Inkjet
Print head
90
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:42:17
Uk has collected 15 expert reviews for Epson PictureMate 240 inkjet printer Colour 5760 x 1440 DPI and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 07:41:17
The printer that thinks its a coolbox. Low-cost compact that prints stunning photos. Epsons PictureMate 240 is the bulkiest portable printer in this group, but the advantage is that its sturdily built. A plastic handle makes it easy to carry, an...
100%
techradar.com
Updated:
2011-09-26 07:41:33
Epsons PictureMate 240 looks similar to the type of kids bucket you take on the beach to make sandcastles. It comes complete with a carry handle, so the impression given is of a rugged device that you can use to print 6 x 4-inch postcards while your...
Good Fast, Delivers good results, Low running costs...
Bad Odd styling, No software...
Bottom line Epsons PictureMate 240 looks similar to the type of kids bucket you take on the beach to make sandcastles. It comes complete with a carry handle, so the impression given is of a rugged device that you can use to print 6 x 4-inch postcards while your...
60%
webuser.co.uk
Updated:
2011-09-26 07:41:42
Epsons PictureMate looks a bit like a bucket but it can print great-quality snaps from a reasonable range of sources including memory cards (SecureDigital, xD, Memory Stick and CompactFlash), your PC via a USB connection, or PictBridge from your camera. T...
88%
pcadvisor.co.uk
Updated:
2011-09-26 07:41:46
The Epson isnt the prettiest portable printer around, being considerably larger and taller than the dainty Selphy CP730. However, it is self-contained, with the fold-up lid acting as an paper tray, so in use it takes up less space than the Canon. U...
Bottom line Its not the best-looking photo printer around, but the Epson PictureMate more than makes up for this with its strong print quality and admirable ease of use. Recommended. Michael Haynes Lowest online price: ££29.99...
90%
stuff.tv
Updated:
2014-03-31 04:43:51
The Picturemate 240 is certainly portable but not something that youd particularly want to be seen carrying around. With a slightly bulky shape and a hefty handle, the 240 looks like something Yogi Bear should be rifling through. Photo boothLike Sony&rsqu...
Good Great picture quality, useful editing features, easy to print without a PC...
Bad Daft design, cheesy presets, doesnt support every type of card...
Bottom line Great photo prints and some good on-printer editing tools - shame about the looks, though...
80%
stuff.tv
Updated:
2011-09-26 07:41:26
The Picturemate 240 is certainly portable but not something that youd particularly want to be seen carrying around. With a slightly bulky shape and a hefty handle, the 240 looks like something Yogi Bear should be rifling through. Photo boothLike Sony&rsqu...
Good Great picture quality, useful editing features, easy to print without a PC...
Bad Daft design, cheesy presets, doesnt support every type of card...
Bottom line Great photo prints and some good on-printer editing tools - shame about the looks, though...
80%
gadgetspeak.com
Updated:
2011-09-26 07:41:51
This is a 15x10cm photo printer, however it is very unlikely to be confused with any other manufacturers product on looks as it is certainly very distinctive in appearance.
80%
whatdigitalcamera.com
Updated:
2011-09-26 07:42:04
Epson is one of the longest-standing inkjet printer manufacturers, and its PictureMate line of compact models is popular with the enthusiast. The latest models, including the PM240 here, sport a silver shell with a neat, protective lid. Beneath the Pic...
0%
v3.co.uk
Updated:
2011-09-26 07:42:13
Good-quality pictures that come at a price...
80%